IDEX Health & Science Flanged Fitting w/Washer, Square, for 1/8" OD - White White P-503

Description
Our Flanged Fitting is made from versatile Delrin. Our versatile Delrin nut resists cross threading or loosening during use delivering excellent dimensional stability It includes a 316 stainless steel washer. This fitting is compatible with a 1/4-28 Flat-Bottom port geometry. Our Delrin fitting has a 5/16" Square Head style and is for is for 1/8"OD Tubing. It comes in white and Tefzel (ETFE).
Description
Our Flanged Fitting is made from versatile Delrin. Our versatile Delrin nut resists cross threading or loosening during use delivering excellent dimensional stability It includes a 316 stainless steel washer. This fitting is compatible with a 1/4-28 Flat-Bottom port geometry. Our Delrin fitting has a 5/16" Square Head style and is for is for 1/8"OD Tubing. It comes in white and Tefzel (ETFE).

Suppliers

Company
Product
Description
Supplier Links
Flanged Fitting w/Washer, Square, for 1/8
Oak Harbor, WA, USA
Flanged Fitting w/Washer, Square, for 1/8" OD - White White
P-503
Flanged Fitting w/Washer, Square, for 1/8" OD - White White P-503
Our Flanged Fitting is made from versatile Delrin. Our versatile Delrin nut resists cross threading or loosening during use delivering excellent dimensional stability It includes a 316 stainless steel washer. This fitting is compatible with a 1/4-28 Flat-Bottom port geometry. Our Delrin fitting has a 5/16" Square Head style and is for is for 1/8"OD Tubing. It comes in white and Tefzel (ETFE).

Our Flanged Fitting is made from versatile Delrin. Our versatile Delrin nut resists cross threading or loosening during use delivering excellent dimensional stability It includes a 316 stainless steel washer. This fitting is compatible with a 1/4-28 Flat-Bottom port geometry. Our Delrin fitting has a 5/16" Square Head style and is for is for 1/8"OD Tubing. It comes in white and Tefzel (ETFE).

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-503
Product Name Flanged Fitting w/Washer, Square, for 1/8" OD - White White
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Nipple & Plug Fittings - 61060 - Jergens, Inc.
Specs
English Size 0.438 inch (11.11 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Barbed T-connector - T-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material POM
View Details