IDEX Health & Science Datasheets for Laboratory Degassers
Laboratory degassers are used to filter or remove gases from solvents and samples.
Laboratory Degassers: Learn more
| Product Name | Notes |
|---|---|
| NS600 High Volume Degassing Chamber is Non-porous silicon membrane tubing makes the NS600 degas module the most robust, high-flow, low-pressure drop degasser on the market. | |
| Our Active Debubbler rapidly removes bubbles from the fluid stream of low pressure systems such as diagnostic instrumentation. Removing system bubbles improves instrument precision and reliability. Unlike passive bubble traps... | |
| Our Active Debubbler/Degasser rapidly removes bubbles from the fluid stream and removes dissolved gases to avoid the outgassing of bubbles later in the fluid path. This option is ideal for... | |
| Our Degassing Vacuum Control System is designed for simple plug and play operation into most IDEX degassing chambers. Simply provide 24DC and the system will automatically provide vacuum to the... | |
| Our ERC-300w Aqueous High Flow Degasser is designed to provide high flow degassing in the smallest available footprint. Designed for diagnostic equipment this system eliminates system bubbles before they occur... | |
| Our MINI Degassing Chamber is the ideal solution to keep bubbles out of liquid chromatography pumps and ensure a stable baseline. Systec® AF is compatible with a wide range of... | |
| Our OEM Mini Lite Degassing system offers the smallest form factor of any degassing system available. The single stage pump offers long life while reducing overall size. A more efficient... | |
| Our Prep/Semi-Prep Scale Degassing Chamber is built for the rigors of modern preparative and semiprep scale HPLC. Its unique design assures reliable continuous operation and the highest level of continuous... | |
| Our Sytec OEM MINI is a compact degassing system designed to eliminate retention shifts and increase baseline stability with liquid chromatography. The open frame format is designed to be easily... | |
| Our Transfer Line Degasser avoids bubble formation in diagnostics systems by removing dissolved gasses before they can out gas into a bubble. Degassing improves instrument precision and reliability by removingbubbles... | |
| Stand alone Vacuum Degasser Systems are specifically designed for HPLC. The Preparative systems are designed for flow rates up to 40ml/min. The system removes dissolved gases from the mobile phases... | |
| Stand Alone Vacuum Degasser Systems are specifically designed for HPLC. The system removes dissolved gases from the mobile phases to reduce retention time shifts and improve baseline stability. Removing dissolved... | |
| The reliable NS250 degas module and 767AY vacuum system degasses liquids in highthroughput applications to prevent bubble formation and improve dispense precision. |