IDEX Health & Science Flangeless Nut Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16" OD Green P-215G

Description
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. It is manufactured from Tefzel (ETFE) offering excellent solvent resistance. It has a 1/4-28 flat-bottom port configuration and is for 1/16"OD Tubing. We offer it in a variety of colors to assist with differentiation in assemblies. Our nut comes in natural, blue, black, green, red and yellow.
Description
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. It is manufactured from Tefzel (ETFE) offering excellent solvent resistance. It has a 1/4-28 flat-bottom port configuration and is for 1/16"OD Tubing. We offer it in a variety of colors to assist with differentiation in assemblies. Our nut comes in natural, blue, black, green, red and yellow.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16
Oak Harbor, WA, USA
Flangeless Nut Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16" OD Green
P-215G
Flangeless Nut Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16" OD Green P-215G
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. It is manufactured from Tefzel (ETFE) offering excellent solvent resistance. It has a 1/4-28 flat-bottom port configuration and is for 1/16"OD Tubing. We offer it in a variety of colors to assist with differentiation in assemblies. Our nut comes in natural, blue, black, green, red and yellow.

Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. It is manufactured from Tefzel (ETFE) offering excellent solvent resistance. It has a 1/4-28 flat-bottom port configuration and is for 1/16"OD Tubing. We offer it in a variety of colors to assist with differentiation in assemblies. Our nut comes in natural, blue, black, green, red and yellow.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-215G
Product Name Flangeless Nut Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16" OD Green
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-in connector, self-sealing - QSK-12 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details