IDEX Health & Science Flangeless Nut PFA, M6 Flat-Bottom, for1/16" OD -Black P-226

Description
Our Flangeless Nut is easy to use, eliminates the need to flange tubing and are reusable. Manufactured from Teflon™ PFA resin it is ideal for low pressure applications. It has a M6 flat-bottom port configuration is for 1/16"OD Tubing.
Description
Our Flangeless Nut is easy to use, eliminates the need to flange tubing and are reusable. Manufactured from Teflon™ PFA resin it is ideal for low pressure applications. It has a M6 flat-bottom port configuration is for 1/16"OD Tubing.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut PFA, M6 Flat-Bottom, for1/16
Oak Harbor, WA, USA
Flangeless Nut PFA, M6 Flat-Bottom, for1/16" OD -Black
P-226
Flangeless Nut PFA, M6 Flat-Bottom, for1/16" OD -Black P-226
Our Flangeless Nut is easy to use, eliminates the need to flange tubing and are reusable. Manufactured from Teflon™ PFA resin it is ideal for low pressure applications. It has a M6 flat-bottom port configuration is for 1/16"OD Tubing.

Our Flangeless Nut is easy to use, eliminates the need to flange tubing and are reusable. Manufactured from Teflon™ PFA resin it is ideal for low pressure applications. It has a M6 flat-bottom port configuration is for 1/16"OD Tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-226
Product Name Flangeless Nut PFA, M6 Flat-Bottom, for1/16" OD -Black
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61082 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Barb fitting - CRCN-1/4-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Stainless; High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details