IDEX Health & Science Union Assembly Tefzel™ (ETFE), for 1/8" OD P-631

Description
Our low pressure Standard Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Our union provides true ZDV which allows tubing join together without interrupting the fluidic path. Made from Tefzel (ETFE) it delivers excellent solvent resistance. It is designed for 1/8"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color. It includes (2) P-300N ferrules and (2) P-345 Flangeless Fittings.
Description
Our low pressure Standard Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Our union provides true ZDV which allows tubing join together without interrupting the fluidic path. Made from Tefzel (ETFE) it delivers excellent solvent resistance. It is designed for 1/8"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color. It includes (2) P-300N ferrules and (2) P-345 Flangeless Fittings.

Suppliers

Company
Product
Description
Supplier Links
Union Assembly Tefzel™ (ETFE), for 1/8
Oak Harbor, WA, USA
Union Assembly Tefzel™ (ETFE), for 1/8" OD
P-631
Union Assembly Tefzel™ (ETFE), for 1/8" OD P-631
Our low pressure Standard Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Our union provides true ZDV which allows tubing join together without interrupting the fluidic path. Made from Tefzel (ETFE) it delivers excellent solvent resistance. It is designed for 1/8"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color. It includes (2) P-300N ferrules and (2) P-345 Flangeless Fittings.

Our low pressure Standard Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Our union provides true ZDV which allows tubing join together without interrupting the fluidic path. Made from Tefzel (ETFE) it delivers excellent solvent resistance. It is designed for 1/8"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color. It includes (2) P-300N ferrules and (2) P-345 Flangeless Fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-631
Product Name Union Assembly Tefzel™ (ETFE), for 1/8" OD
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216135 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
Male Connector Fittings - 61030 - Jergens, Inc.
Specs
English Size 0.562 inch (14.29 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details