IDEX Health & Science Super Flangeless™ Fitting PEEK, M6 Flat-Bottom, for 2mm OD - Black/Natural Standard - Single P-357

Description
Our Super Flangeless PEEK Fitting is an ideal choice those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible PEEK it delivers excellent chemical resistance. The Nut is short, PEEK black and the Ferrule is naturally colored PEEK with a stainless steel ring. It eliminates the loosening of fittings due to tubing twist and holds tight during vibration. Our fitting assembly has a M6 Flat-Bottom port configuration and is for 2 mm OD Tubing.
Description
Our Super Flangeless PEEK Fitting is an ideal choice those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible PEEK it delivers excellent chemical resistance. The Nut is short, PEEK black and the Ferrule is naturally colored PEEK with a stainless steel ring. It eliminates the loosening of fittings due to tubing twist and holds tight during vibration. Our fitting assembly has a M6 Flat-Bottom port configuration and is for 2 mm OD Tubing.

Suppliers

Company
Product
Description
Supplier Links
Super Flangeless™ Fitting PEEK, M6 Flat-Bottom, for 2mm OD - Black/Natural Standard - Single - P-357 - IDEX Health & Science
Oak Harbor, WA, USA
Super Flangeless™ Fitting PEEK, M6 Flat-Bottom, for 2mm OD - Black/Natural Standard - Single
P-357
Super Flangeless™ Fitting PEEK, M6 Flat-Bottom, for 2mm OD - Black/Natural Standard - Single P-357
Our Super Flangeless PEEK Fitting is an ideal choice those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible PEEK it delivers excellent chemical resistance. The Nut is short, PEEK black and the Ferrule is naturally colored PEEK with a stainless steel ring. It eliminates the loosening of fittings due to tubing twist and holds tight during vibration. Our fitting assembly has a M6 Flat-Bottom port configuration and is for 2 mm OD Tubing.

Our Super Flangeless PEEK Fitting is an ideal choice those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible PEEK it delivers excellent chemical resistance. The Nut is short, PEEK black and the Ferrule is naturally colored PEEK with a stainless steel ring. It eliminates the loosening of fittings due to tubing twist and holds tight during vibration. Our fitting assembly has a M6 Flat-Bottom port configuration and is for 2 mm OD Tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-357
Product Name Super Flangeless™ Fitting PEEK, M6 Flat-Bottom, for 2mm OD - Black/Natural Standard - Single
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61008 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barbed T-connector - FCN-3-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details