IDEX Health & Science Super Flangeless™ Nut PEEK 1/4-28 Flat-Bottom, for 1/16" & 1/32" OD Red P-255R

Description
Our Super Flangeless Nut is very easy to use and is an excellent choice for those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from PEEK it offers superior solvent resistance. It has a 1/4-28 Flat-Bottom port configuration and is for 1/16" and 1/32" OD tubing . It comes in natural, blue, black, red and in a 10 pack (natural).
Description
Our Super Flangeless Nut is very easy to use and is an excellent choice for those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from PEEK it offers superior solvent resistance. It has a 1/4-28 Flat-Bottom port configuration and is for 1/16" and 1/32" OD tubing . It comes in natural, blue, black, red and in a 10 pack (natural).

Suppliers

Company
Product
Description
Supplier Links
Super Flangeless™ Nut PEEK 1/4-28 Flat-Bottom, for 1/16
Oak Harbor, WA, USA
Super Flangeless™ Nut PEEK 1/4-28 Flat-Bottom, for 1/16" & 1/32" OD Red
P-255R
Super Flangeless™ Nut PEEK 1/4-28 Flat-Bottom, for 1/16" & 1/32" OD Red P-255R
Our Super Flangeless Nut is very easy to use and is an excellent choice for those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from PEEK it offers superior solvent resistance. It has a 1/4-28 Flat-Bottom port configuration and is for 1/16" and 1/32" OD tubing . It comes in natural, blue, black, red and in a 10 pack (natural).

Our Super Flangeless Nut is very easy to use and is an excellent choice for those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from PEEK it offers superior solvent resistance. It has a 1/4-28 Flat-Bottom port configuration and is for 1/16" and 1/32" OD tubing . It comes in natural, blue, black, red and in a 10 pack (natural).

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-255R
Product Name Super Flangeless™ Nut PEEK 1/4-28 Flat-Bottom, for 1/16" & 1/32" OD Red
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to 1/16 Inch O.D. Tubing, Straight Compression - MCB-1016 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Fitting - PQ-ME08N - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; 10-32
Material Thermoplastic
View Details
Push-in L-fitting, self-sealing - QSKL-G1/8-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
Reducers & Expanders - 61080 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.562 inch (14.29 mm)
View Details