IDEX Health & Science Flangeless Nut PEEK 5/16-24 Flat-Bottom, for 1/8" OD P-130

Description
Our Flangeless PEEK Nut is easy to use and eliminates the need to flange tubing. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 5/16-24 thread port configuration and is for a 1/8"OD tubing.
Description
Our Flangeless PEEK Nut is easy to use and eliminates the need to flange tubing. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 5/16-24 thread port configuration and is for a 1/8"OD tubing.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut PEEK 5/16-24 Flat-Bottom, for 1/8
Oak Harbor, WA, USA
Flangeless Nut PEEK 5/16-24 Flat-Bottom, for 1/8" OD
P-130
Flangeless Nut PEEK 5/16-24 Flat-Bottom, for 1/8" OD P-130
Our Flangeless PEEK Nut is easy to use and eliminates the need to flange tubing. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 5/16-24 thread port configuration and is for a 1/8"OD tubing.

Our Flangeless PEEK Nut is easy to use and eliminates the need to flange tubing. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 5/16-24 thread port configuration and is for a 1/8"OD tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-130
Product Name Flangeless Nut PEEK 5/16-24 Flat-Bottom, for 1/8" OD
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Flareless Fittings - 60201 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
Connection Type Ferrule Connection; Flare Connection
English Size 0.125 inch (3.17 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barbed bulkhead connector - SCN-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details