IDEX Health & Science Flanged Fitting, Standard w/Washer, for 1/16" OD Red P-482R

Description
Our Flanged Fitting is made from versatile Delrin. Our versatile Delrin nut resists cross threading or loosening during use delivering excellent dimensional stability It includes a 316 stainless steel washer. This fitting is compatible with a 1/4-28 Flat-Bottom port geometry. Our Delrin fitting has a 5/16" Standard Knurl Head style and is for is for 1/16"OD Tubing. It comes is blue, black, Cream, green, Red, white and in TEFZEL (ETFE).
Description
Our Flanged Fitting is made from versatile Delrin. Our versatile Delrin nut resists cross threading or loosening during use delivering excellent dimensional stability It includes a 316 stainless steel washer. This fitting is compatible with a 1/4-28 Flat-Bottom port geometry. Our Delrin fitting has a 5/16" Standard Knurl Head style and is for is for 1/16"OD Tubing. It comes is blue, black, Cream, green, Red, white and in TEFZEL (ETFE).

Suppliers

Company
Product
Description
Supplier Links
Flanged Fitting, Standard w/Washer, for 1/16
Oak Harbor, WA, USA
Flanged Fitting, Standard w/Washer, for 1/16" OD Red
P-482R
Flanged Fitting, Standard w/Washer, for 1/16" OD Red P-482R
Our Flanged Fitting is made from versatile Delrin. Our versatile Delrin nut resists cross threading or loosening during use delivering excellent dimensional stability It includes a 316 stainless steel washer. This fitting is compatible with a 1/4-28 Flat-Bottom port geometry. Our Delrin fitting has a 5/16" Standard Knurl Head style and is for is for 1/16"OD Tubing. It comes is blue, black, Cream, green, Red, white and in TEFZEL (ETFE).

Our Flanged Fitting is made from versatile Delrin. Our versatile Delrin nut resists cross threading or loosening during use delivering excellent dimensional stability It includes a 316 stainless steel washer. This fitting is compatible with a 1/4-28 Flat-Bottom port geometry. Our Delrin fitting has a 5/16" Standard Knurl Head style and is for is for 1/16"OD Tubing. It comes is blue, black, Cream, green, Red, white and in TEFZEL (ETFE).

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-482R
Product Name Flanged Fitting, Standard w/Washer, for 1/16" OD Red
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61151 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Push-in L-fitting, self-sealing - QSKL-G1/8-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details