IDEX Health & Science PCTFE Fingertight Ferrule 10-32 Coned, for 360µm OD F-151

Description
Our PCTFE Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is manufactured from PCTFE giving is excellent chemical resistance and superior thread strength. It has a 10-32 coned port configuration and is for a for 360µm OD tubing.
Description
Our PCTFE Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is manufactured from PCTFE giving is excellent chemical resistance and superior thread strength. It has a 10-32 coned port configuration and is for a for 360µm OD tubing.

Suppliers

Company
Product
Description
Supplier Links
PCTFE Fingertight Ferrule 10-32 Coned, for 360µm OD - F-151 - IDEX Health & Science
Oak Harbor, WA, USA
PCTFE Fingertight Ferrule 10-32 Coned, for 360µm OD
F-151
PCTFE Fingertight Ferrule 10-32 Coned, for 360µm OD F-151
Our PCTFE Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is manufactured from PCTFE giving is excellent chemical resistance and superior thread strength. It has a 10-32 coned port configuration and is for a for 360µm OD tubing.

Our PCTFE Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is manufactured from PCTFE giving is excellent chemical resistance and superior thread strength. It has a 10-32 coned port configuration and is for a for 360µm OD tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number F-151
Product Name PCTFE Fingertight Ferrule 10-32 Coned, for 360µm OD
Material PCTFE
Unlock Full Specs
to access all available technical data

Similar Products

M5 Thread to 1/16 Inch O.D. Tubing, Elbow Compression - S5MCBL-16 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
View Details
Push-in fitting, self-sealing - QSK-G1/4-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
View Details
37° Flare Fittings - 61057 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details