IDEX Health & Science Flangeless Nut PEEK, 1/4-28 Flat-Bottom, for 1/8" OD Yellow P-330Y

Description
Our Flangeless Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 1/4-24 thread port configuration and is for a 1/8"OD tubing. It comes variety of colors for your convenience. Our nut comes in natural, blue, black, green, orange, Red, natural - 10 Pack and yellow.
Description
Our Flangeless Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 1/4-24 thread port configuration and is for a 1/8"OD tubing. It comes variety of colors for your convenience. Our nut comes in natural, blue, black, green, orange, Red, natural - 10 Pack and yellow.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut PEEK, 1/4-28 Flat-Bottom, for 1/8
Oak Harbor, WA, USA
Flangeless Nut PEEK, 1/4-28 Flat-Bottom, for 1/8" OD Yellow
P-330Y
Flangeless Nut PEEK, 1/4-28 Flat-Bottom, for 1/8" OD Yellow P-330Y
Our Flangeless Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 1/4-24 thread port configuration and is for a 1/8"OD tubing. It comes variety of colors for your convenience. Our nut comes in natural, blue, black, green, orange, Red, natural - 10 Pack and yellow.

Our Flangeless Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 1/4-24 thread port configuration and is for a 1/8"OD tubing. It comes variety of colors for your convenience. Our nut comes in natural, blue, black, green, orange, Red, natural - 10 Pack and yellow.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-330Y
Product Name Flangeless Nut PEEK, 1/4-28 Flat-Bottom, for 1/8" OD Yellow
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX - MZK-T12-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Tee Fitting; HVAC / Refrigeration Fitting
English Size 0.750 inch (19.05 mm)
Temperature 250 F (121 C)
View Details
Pneumatic Fittings - 1216015 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
37° Flare Fittings - 61063 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting; Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details