IDEX Health & Science Standard Union Polypropylene 1/4-28 P-620

Description
Our low pressure Standard Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Our union provides true ZDV which lets tubing to join together without interrupting the fluidic path. Made from pliable polypropylene it is excellent for use with aqueous solutions. It has a 1/4-28 Flat Bottom thread port style and comes in natural color.
Description
Our low pressure Standard Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Our union provides true ZDV which lets tubing to join together without interrupting the fluidic path. Made from pliable polypropylene it is excellent for use with aqueous solutions. It has a 1/4-28 Flat Bottom thread port style and comes in natural color.

Suppliers

Company
Product
Description
Supplier Links
Standard Union Polypropylene 1/4-28 - P-620 - IDEX Health & Science
Oak Harbor, WA, USA
Standard Union Polypropylene 1/4-28
P-620
Standard Union Polypropylene 1/4-28 P-620
Our low pressure Standard Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Our union provides true ZDV which lets tubing to join together without interrupting the fluidic path. Made from pliable polypropylene it is excellent for use with aqueous solutions. It has a 1/4-28 Flat Bottom thread port style and comes in natural color.

Our low pressure Standard Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Our union provides true ZDV which lets tubing to join together without interrupting the fluidic path. Made from pliable polypropylene it is excellent for use with aqueous solutions. It has a 1/4-28 Flat Bottom thread port style and comes in natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-620
Product Name Standard Union Polypropylene 1/4-28
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259590 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel plated brass
View Details
Adapters - 60217 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details