IDEX Health & Science Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Bulkhead Quick-Stop Luer Check Valve Assembly is designed to provide inline luer connect/disconnect convenience while avoiding spills. Get Check Valve protection with Luer convenience with our PEEK Check Valve. It... | |
| Flanged Fittings come in a variety of materials and head styles making them an optimal choice for standard 1/4-28 or M6 Flat-Bottom ports. Most of our Flanged Fittings are made... | |
| LuerTight Fitting System reliably holds your fluoropolymer tubing in place while giving the convenience of a luer connection. Our system's streamline design allows for an easy and quick disconnect and... | |
| LuerTight Fitting Systems reliably holds your fluoropolymer tubing in place while giving the convenience of a luer connection. Our system's streamline design allows for an easy and quick disconnect and... | |
| MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- and over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when... | |
| MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it... | |
| Our all Stainless Steel Long Very High Pressure Fitting (VHP) offer an innovative design that successfully withstands extreme pressures. Included is a unique ferrule system with two compressions points that... | |
| Our all Stainless Steel Very High Pressure Fitting (VHP) offer an innovative design that successfully withstands extreme pressures. Included is a unique ferrule system with two compressions points that provide... | |
| Our all Stainless Steel Very High Pressure Fitting (VHP) offer an innovative design that successfully withstands extreme pressures. Our VHP Fittings are ideal for today's high performance analytical systems. It... | |
| Our Barbed Reducing Unions have been engineered to effectively join together one piece of soft-walled tubing to a second piece of differently sized soft-walled tubing. This type of connector is... | |
| Our Barbed Unions have been engineered to effectively join two pieces of soft-walled tubing together. This type of connector is typically the connector of choice for joining two peristaltic tubes... | |
| Our Barbed Y-Connectors have been engineered to effectively join three pieces of soft-walled tubing together in a Y configuration, offering less turbulence and more gentle mixing of fluids than a... | |
| Our biocompatible PEEK VacuTight Unions provide a low-cost and chemically-resistant option. This union does not include fittings allowing for customizing the fitting selection. | |
| Our Biocompatible, MicroCross is used to effectively join 1/16" capillary tubing together. It is made from inert PEEK, which is ideal for chemical resistance. Our MicroTee is specifically designed with... | |
| Our Biocompatible, MicroCross is used to effectively join 1/32" capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from... | |
| Our Biocompatible, MicroCross is used to effectively join 360um capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from... | |
| Our Biocompatible, MicroTee is designed to join MicroTight tubing sleeves together and delivers a low swept volume. It is made from inert PEEK, which is ideal for chemical resistance. It... | |
| Our Biocompatible, MicroTee is used to effectively join 1/16" capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from... | |
| Our Biocompatible, MicroTee is used to effectively join 1/32" capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from... | |
| Our Biocompatible, MicroTee is used to effectively join 360um capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from... | |
| Our Biocompatible, MicroTee is used to effectively join capillary tubing together. It is made from inert PEEK, which is ideal for chemical resistance. Our MicroTee is specifically designed with a... | |
| Our Conical Adapter Assemblies facilitate the connection of rigid and semi-rigid walled tubing to soft-walled peristaltic tubing with a variety of inner diameters. The unique design of this adapter incorporates... | |
| Our Conical Adapter Bodies offer a great solution for connecting soft-walled tubing of varying ID to a 1/4-28 flat-bottom receiving port. They are manufactured from either Tefzel® (ETFE, for superior... | |
| Our Delrin Column Coupler delivers a low swept-volume connection while maintaining column efficiency. Our couplers are an excellent option for reducing overall flow path volume while coupling two devices together. | |
| Our durable 316 Stainless Steel Extra Long Male Nut offers consistent and reliable strength. It delivers high pressure ratings (up to 20,000 psi) when wrench tightened. It is for 1/16"OD... | |
| Our durable 316 Stainless Steel Ferrule offers consistent and reliable strength. This ferrule permanently attaches itself to tubing which allows it to be used in higher pressures. This ferrule is... | |
| Our durable 316 Stainless Steel Male Nut offers consistent and reliable strength. It delivers high pressure ratings (up to 20,000 psi) when wrench tighten. It is for 1/16"OD Tubing and... | |
| Our durable 316 Stainless Steel Male Nut offers consistent and reliable strength. It delivers high pressure ratings (up to 20,000 psi) when wrench tighten. This male nut is SSI compatible... | |
| Our durable 316 Stainless Steel Male Nut offers consistent and reliable strength. It delivers high pressure ratings (up to 20,000 psi) when wrench tightened. It is for 1/16"OD Tubing and... | |
| Our durable 316 Stainless Steel Male Nut offers consistent and reliable strength. It delivers high pressure ratings (up to 20,000 psi) when wrench tightened. Our male nut is Valco compatible... | |
| Our durable Stainless Steel Male Cross Assembly offers consistent and reliable strength. It is designed to join tubing together and it delivers consistent high pressure ratings of 20,000 psi. It's... | |
| Our durable Stainless Steel Male Nut offers consistent and reliable strength. It delivers high pressure ratings (up to 20,000 psi) when wrench tighten. This male nut is Waters compatible providing... | |
| Our durable Stainless Steel Male Nut offers consistent and reliable strength. It delivers high pressure ratings (up to 20,000 psi) when wrench tightened. It is for 1/16"OD Tubing and has... | |
| Our durable Stainless Steel Male Tee Assembly offers consistent and reliable strength. It is designed to join tubing together and it delivers consistent high pressure ratings of 20,000 psi. It's... | |
| Our easy to use Flangeless Fitting eliminates the need to flange tubing and is reusable. Made from versatile Polypropylene is offers excellent chemical resistance. Our fitting system includes a P-200... | |
| Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding... | |
| Our Female LuerTight Fitting System reliably holds your fluoropolymer tubing in place while giving the convenience of a luer connection. Our system's streamline design allows for an easy and quick... | |
| Our Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. It has a 1/2-20... | |
| Our Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. It has a 1/4-24... | |
| Our Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. It has a 1/4-28... | |
| Our Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. Manufactured from Delrin it... | |
| Our Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fittings are excellent replacements for flanged fittings. Flangeless fitting are dependable, easy to use... | |
| Our Flangeless FlushNut Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. FlushNuts offers the... | |
| Our Flangeless FlushNut Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fittings are excellent replacements for flanged fittings. Flangeless fitting are dependable, easy to... | |
| Our Flangeless PEEK Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. Manufactured with biocompatible... | |
| Our Flangeless PEEK Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fittings are excellent replacements for flanged fittings. Flangeless fitting are dependable, easy to... | |
| Our Flangeless Stainless Steel Nut is easy to use and eliminates the need to flange tubing. It's Stainless Steel construction ensures good pressure holding ability and long-term durability. It has... | |
| Our High Pressure Adapter allow you to easily connect 1/16" OD tubing to 1/32" OD tubing while maintaining optimal high pressure. It's made from stainless steel delivering durability and continued... | |
| Our High Pressure Static Mixing Tees are ideal for microbore or analytical gradient HPLC. It delivers a low swept volume of 2.2uL (including frit volume). Its body is made from... | |
| Our Large Bore Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. It has... | |
| Our low pressure PEEK Union Assembly efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from resilient PEEK it delivers excellent solvent... | |
| Our low pressure PEEK Union Body efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from resilient PEEK it delivers excellent solvent... | |
| Our Low Pressure Union provides numerous options for bringing together two fittings with a ¼-28 flat-bottom threading. Manufactured from Tefzel (ETFE) it delivers excellent chemical resistance. It has a thru... | |
| Our Luer Adapters were designed to make it easy for you to create your own quick connect Union or Adapter. This Quick Connect Luer Adapter's body is made from PEEK... | |
| Our Luer Adapters were designed to make it easy for you to create your own quick connect Union or Adapter. This Quick Connect Luer Adapter's body is made from Tefzel... | |
| Our Male LuerTight Fitting reliably holds your fluoropolymer tubing in place while giving the convenience of a luer connection. Our system's streamline design allows for an easy and quick disconnect... | |
| Our Male LuerTight Fitting System reliably holds your fluoropolymer tubing in place while giving the convenience of a luer connection. Our system's streamline design allows for an easy and quick... | |
| Our Metric Threaded Adapter is used specifically to attach connectors with different threads. It is made of PCTFE which has excellent thread strength. It has a Female 1/4-28 to Male... | |
| Our Metric Threaded Adapter is used specifically to attach connectors with different threads. It is made of PCTFE which has excellent thread strength. It has a Female M6 to Male... | |
| Our Micro-Injection Port Adapter Assembly is designed to ensure no additional swept volume be introduced to the fluidic pathway. To introduce sample, simply connect capillary tubing to the assembly. It... | |
| Our MicroElbow Assembly is used specifically to connect MicroTight tubing sleeves together. It features a convenient mounting hole for easy placement. It includes (2) F-172 fittings and (2) P-416 Micro-Fingertight... | |
| Our MicroTight Union Assembly is used specifically to connect capillary tubing together. It features a 0.015" thru-hole which adds only a small amount of additional flow-path volume to help ensure... | |
| Our MicroTight Unions Assembly is used specifically to easily connect capillary tubing together. True ZDV (Zero Dead Volume) allows two pieces of tubing to connect directly to each other using... | |
| Our MicroTight Unions Assembly is used specifically to easily connect capillary tubing together. True ZDV(Zero Dead Volume) allows two pieces of tubing to connect directly to each other using the... | |
| Our NanoTight Union has an enhanced internal design that greatly reduces the incidence of tubing misalignment. It's webbed thru-hole prevents the breaking of fused silica and produces minimal swept volume... | |
| Our new very high pressure Micro Adapting Tee allow you to connect 1/16" OD tubing to 360 tubing at a right angle. It is made from stainless steel and our... | |
| Our NPT (National Pipe Thread) Adapter Assembly is specifically manufactured from PEEK making it durable and chemically resistant. It is optimally suited for low pressure applications. It has a tubing... | |
| Our NPT (National Pipe Thread) Adapter Assembly is specifically manufactured from PEEK making it durable and chemically resistant. Our NPT Adapter is exceptionally useful for attaching 1/8"OD fluoropolymer sparging lines... | |
| Our NPT (National Pipe Thread) Adapter Body is specifically manufactured from PEEK making it durable and chemically resistant. It is optimally suited for low pressure applications. It has a tubing... | |
| Our NPT (National Pipe Thread) Adapter Body is specifically manufactured from PEEK making it durable and chemically resistant. Our NPT Adapter is exceptionally useful for attaching 1/8"OD fluoropolymer sparging lines... | |
| Our NPT (National Pipe Thread) Adapter is specifically manufactured from PEEK making it durable and chemically resistant. It is optimally suited for low pressure applications. It's thread to thread configuration... | |
| Our PEEK Column Coupler delivers a low swept-volume connection while maintaining column efficiency. Our couplers are an excellent option for reducing overall flow path volume while coupling two devices together. | |
| Our PEEK High Pressure Cross Body is precisely designed to withstand environmental stresses in the high pressure regions of a system. It is made from inert PEEK, which is ideal... | |
| Our PEEK High Pressure Tee Assembly is strong and durable handling a pressure rating 5000 psi (345 bar). It has excellent chemical resistance to commonly used solvents. Our assembly comes... | |
| Our PEEK High Pressure Tee Assembly is strong and durable handling a pressure rating 5000 psi (345 bar). Manufactured from biocompatible PEEK delivers excellent chemical resistance to commonly used solvents. | |
| Our PEEK High Pressure Union Assembly is specifically designed to bring two pieces of tubing together. It is also ideal for joining a soft, flexible tube to a rigid tube... | |
| Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 1000 psi (69 bar). It has excellent chemical resistance to commonly used solvents. Our assembly comes... | |
| Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 500 psi . It has excellent chemical resistance to commonly used solvents. Our assembly comes equipped... | |
| Our PEEK Male Nut is frequently used with large bore fittings with a Flat-Bottom port. It is our most frequently used thread port configuration for low pressure connections. It has... | |
| Our PEEK Male Nut is frequently used with large bore fittings with a Flat-Bottom port. It is our most frequently used thread port configuration for low pressure connections. It is... | |
| Our PEEK Super Flangeless Fitting is an ideal choice those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible PEEK... | |
| Our PEEK ZDV Union Assembly ensures a reliable connection for tubing. It effectively addresses this need in the high pressure region of a system where a dependable connection is imperative. | |
| Our PEEK ZDV Union Assembly ensures a reliable connection for tubing. ZDV - Zero Dead Volume allows tubing to butt end-to-end keeping the path of fluid flowing. This Union effectively... | |
| Our PEEK ZDV Union Body ensures a reliable connection for tubing. ZDV - Zero Dead Volume allows tubing to butt end-to-end keeping the path of fluid flowing. This Union effectively... | |
| Our Peristaltic Tubing Adapter Sets facilitate a secure connection between soft-walled, peristaltic tubing and more traditional, rigid-walled tubing. Through the use of a ribbed nose that fits securely inside the... | |
| Our Polypropylene Barbed to Female Luer Lock Adapters provide a convenient way to connect soft-walled tubing with products that feature a male luer slip or luer lock end. Each adapter... | |
| Our Polypropylene Barbed to Male Luer Lock Adapters provide a convenient way to connect soft-walled tubing with products that feature a female luer lock receiving port. Each adapter has an... | |
| Our Polypropylene Barbed to Male Luer Slip Adapter provides a convenient way to connect 1/16" ID soft-walled tubing with products that feature a female luer receiving port. Each adapter features... | |
| Our PPS, Headless, Flangeless Fitting eliminates the need to flange tubing. Flangeless Nuts are dependable, easy to use and easy to replace. Manufactured from resilient PPS it delivers high tensile... | |
| Our Precolumn Coupler delivers a low swept-volume connection while maintaining column efficiency. Our couplers are an excellent option for reducing overall flow path volume while coupling two devices together. It... | |
| Our Pressure Gauge Tee helps has solved the problem of adapting 1/16" tubing to 1/4" National Pipe Thread ports. It is complete with nuts and ferrules for 1/16" OD tubing... | |
| Our Replacement Stainless Steel Washer is designed for to work in conjunction with Flanged Fittings. This durable and strong 316 Stainless Steel Washer is for a 1/16" tubing OD and... | |
| Our Short Flangeless Fitting is designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. It has a... | |
| Our Short Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. It has a... | |
| Our Short Flangeless PEEK Fitting is designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. Manufactured with... | |
| Our special MicroTight Adapters were created specifically to facilitate connecting fused silica and other capillary tubing to standard 1/16"OD tubing or standard luer-lock connectors. It is manufactured from biocompatible PEEK... | |
| Our Stainless Steel Bulkhead Union Assembly are precision machined from 316 stainless steel. Our mechanically strong and reliable union offers true zero dead volume (ZDV) allowing tubing to be joined... | |
| Our Stainless Steel Ferrule delivers strength and reliability. It can withstand pressures of up to 20,000psi when wrench tightened with a nut. Our ferrule is designed for a 10-32 coned... | |
| Our Stub Coupler delivers a low swept-volume connection while maintaining column efficiency. Our couplers are an excellent option for reducing overall flow path volume while coupling two devices together. It... | |
| Our Tefzel Flangeless Ferrule is frequently used with large bore fittings with a Flat-Bottom port. It is our most frequently used threaded port configuration for low pressure connections. Tefzel (ETFE)... | |
| Our UHP MicroTight Union features a durable stainless steel body and a unique stainless steel union capsule. This enables excellent chemical compatibility and conductivity making it an ideal choice for... | |
| Our Ultra High Pressure ferrule offers increased ability to withstand the demanding requirements of today’s HPLC and UHPLC instruments, and are used in applications where improvements in efficiency, speed and... | |
| Our Ultra High Pressure Fitting offers increased ability to withstand the demanding requirements of today’s HPLC and UHPLC instruments, and are used in applications where improvements in efficiency, speed and... | |
| Our Union Assembly is designed specifically to be used with our standard 1/2-20 Flat-Bottom threaded nuts and ferrules. It is manufactured from biocompatible PEEK giving is excellent chemical resistance to... | |
| Our Union with Zero Dead Volume is manufactured from durable 316 stainless steel giving is excellent longevity and chemical resistance to virtually all commonly used solvents. Our union delivers ZDV... | |
| Our versatile English Threaded Adapter is used specifically to attach connectors with different threads. It is made from inert PTFE giving it excellent chemical resistance. It has a Female 5/16-24... | |
| Our versatile Flat-Bottom PCTFE English Adapter is used specifically to attach connectors with different threads. It is made from chemically resistant PCTFE, which has excellent thread strength. It has a... | |
| Our versatile Long English Threaded Adapter is used specifically to attach connectors with different threads. It is made from inert PTFE giving it excellent chemical resistance. It has a Female... | |
| Our versatile PCTFE English Adapter is used specifically to attach connectors with different threads. It is made from chemically resistant PCTFE, which has excellent thread strength. It has a 1/2-20... | |
| Our versatile PEEK English Adapter Assembly is used specifically to attach connectors with different threads. It is manufactured from biocompatible PEEK giving is excellent chemical resistance to virtually all commonly... | |
| Our Very High Pressure ( VHP) One-Piece Fitting is manufactured from a proprietary PEEK blend (PK) which allows it to be used at significantly higher temperatures (up to 200°C). Our... | |
| Our Very High Pressure ( VHP) Super Flangeless Ferrule is manufactured from a proprietary PEEK blend (PK) and has a stainless steel ring creating excellent durability and chemical resistance. Our... | |
| Our Very High Pressure (VHP) LiteTouch Ferrule is manufactured from a proprietary PEEK blend (PK) which allows it to be used at significantly higher temperatures (up to 200°C). This material's... | |
| Our Very High Pressure (VHP) LiteTouch Nut is manufactured from a proprietary PEEK blend (PK) which allows it to be used at significantly higher temperatures (up to 200°C). Our PK... | |
| Our Very High Pressure Reusable Fitting (VHP) offer an innovative design that can withstand the most extreme pressures. Our ground-breaking VHP fittings are capable of up to 10 repeat assembly... | |
| Our VHP MicroCross Assembly's unique design creates a direct connection for tubing; no sleeves required. It is manufactured from durable stainless steel and features a small thru-hole and very low... | |
| Our VHP MicroTee Assembly's unique design creates a direct connection for tubing; no sleeves required. It is manufactured from durable stainless steel and features a small thru-hole and very low... | |
| Our VHP MicroTight Adapter Cross delivers an inline true zero dead volume allowing four pieces of tubing to perfectly butt together. It is mechanically crafted from stainless steel allowing it... | |
| Our VHP MicroTight Adapter delivers an inline true zero dead volume allowing two pieces of tubing to perfectly butt together. It is mechanically crafted from stainless steel allowing it to... | |
| Our VHP MicroTight Union features a durable stainless steel body and a unique stainless steel union capsule. This enables excellent chemical compatibility and conductivity making it an ideal choice for... | |
| Our VHP Stainless Steel Cross is precision machined from durable stainless steel. It is mechanically designed for bringing together four pieces of tubing. Our Cross has a very high pressure... | |
| Our VHP Stainless Steel MicroTight Adapter offers ease of use for common capillary tubing. Our adapter creates true zero dead volume connection which allows tubing to connect completely without interfering... | |
| Our VHP Stainless Steel Tee is precision machined from durable stainless steel. It is mechanically designed for bringing together three pieces of tubing. Our Tee has a very high pressure... | |
| Our VHP Stainless Steel Union Assembly is precision machined from 316 stainless steel. Our mechanically strong and reliable union offers true zero dead volume (ZDV) allowing tubing to be joined... | |
| Our VHP Stainless Steel Union Assembly is precision machined from 316 stainless steel. Our mechanically strong and reliable union offers zero dead volume (ZDV) allowing tubing to be joined without... | |
| Our VHP Stainless Steel Union Body is precision machined from 316 stainless steel. Our mechanically strong and reliable union offers true zero dead volume (ZDV) allowing tubing to be joined... | |
| Our VHP Stainless Steel Union Body is precision machined from 316 stainless steel. Our mechanically strong and reliable union offers zero dead volume (ZDV) allowing tubing to be joined without... | |
| Our VHP+ Stainless Steel Union Assembly is precision machined from 316 stainless steel. Our mechanically strong and reliable union assembly offers true zero dead volume (ZDV) allowing tubing to be... | |
| Our ZDV Union Assembly is SSI Compatible and precision machined from 316 stainless steel. Our mechanically strong and reliable union offers zero dead volume (ZDV) allowing tubing to butt up... | |
| Our ZDV Union Assembly is Valco Compatible and precision machined from 316 stainless steel. Our mechanically strong and reliable union offers zero dead volume (ZDV) allowing tubing to butt up... | |
| Our ZDV Union Assembly is Waters Compatible and precision machined from 316 stainless steel. Our mechanically strong and reliable union offers zero dead volume (ZDV) allowing tubing to join without... | |
| PEEK High Pressure Cross Assembly is precisely designed to withstand environmental stresses in the high pressure regions of a system. It is made from inert PEEK, which is ideal for... | |
| PEEK High Pressure Tee Assembly is precisely designed to withstand environmental stresses in the high pressure regions of a system. It is made from inert PEEK, which is ideal for... | |
| PEEK Low Pressure Cross Assembly is strong and has a durable handling a pressure ratings of 1000 psi (69 bar). It has excellent chemical resistance to commonly used solvents. Our... | |
| PEEK Low Pressure Cross Assembly is strong and has a durable handling at a pressure ratings of 1000 psi (69 bar). It has excellent chemical resistance to commonly used solvents. | |
| These special MicroTight Adapters were created to facilitate capillary tubing connections to standard 1/16" or 1/32”OD tubing. Our Adapters create true zero dead volume (ZDV) which allows tubing to butt... | |
| These special MicroTight Adapters were created to facilitate capillary tubing connections to standard 1/16" or 360µm OD tubing. Our Adapters create true zero dead volume (ZDV) which allows tubing to... | |
| Use this Tubing Expanding Awl when working with barbed fittings. Sometimes the tubing can be too tight to fit over the barb properly. This Awl can also be used with... | |
| VacuTight Ferrules are specifically designed size ensures sufficient nut/thread engagement even in shallow ports. Their unique flat-bottom configuration can prevent over compression and tubing ID reduction that can occur with... | |
| Very High Pressure (VHP) Reusable Fittings offer an innovative design that can withstand the most extreme pressures. Our ground-breaking VHP fittings are capable of up to 10 repeat assembly cycles... | |
| VHP MicroFerrules are made from a proprietary high performance PEEK polymer blend (PK). Our PK material's characteristics allows our MicroFerrule to operate at much higher pressures than conventional PEEK. Our... | |
| VHP MicroFerrules are made from a proprietary high performance PEEK polymer blend (PK). The characteristics of this blend allows our MicroFerrule to operate at much higher pressures than conventional PEEK... | |
| VHP Stainless Steel Unions are precision machined from 316 stainless steel. Our mechanically strong and reliable union offers zero dead volume (ZDV) allowing tubing to be joined without interrupting the... | |
| We created Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. Our Quick Connect Luer Adapter has a Female Luer to Male... |
| << Prev |