IDEX Health & Science One Piece PEEK Fingertight Fitting, for 1/16", 10-32, PEEK Gray - 10 Pack 6000-282GY

Description
Our One-Piece PEEK Fingertight Fitting is uniquely designed to offer a simple fittings solution. Our easy to tighten fitting is simple to use and economic. Manufactured from biocompatible PEEK it offers excellent chemical resistance. It has a 10-32 coned port configuration and is for 1/16" OD tubing. Our fittings come in 10 Packs with black, blue, green, gray, red, yellow and multi-color fittings knobs.
Description
Our One-Piece PEEK Fingertight Fitting is uniquely designed to offer a simple fittings solution. Our easy to tighten fitting is simple to use and economic. Manufactured from biocompatible PEEK it offers excellent chemical resistance. It has a 10-32 coned port configuration and is for 1/16" OD tubing. Our fittings come in 10 Packs with black, blue, green, gray, red, yellow and multi-color fittings knobs.

Suppliers

Company
Product
Description
Supplier Links
One Piece PEEK Fingertight Fitting, for 1/16
Oak Harbor, WA, USA
One Piece PEEK Fingertight Fitting, for 1/16", 10-32, PEEK Gray - 10 Pack
6000-282GY
One Piece PEEK Fingertight Fitting, for 1/16", 10-32, PEEK Gray - 10 Pack 6000-282GY
Our One-Piece PEEK Fingertight Fitting is uniquely designed to offer a simple fittings solution. Our easy to tighten fitting is simple to use and economic. Manufactured from biocompatible PEEK it offers excellent chemical resistance. It has a 10-32 coned port configuration and is for 1/16" OD tubing. Our fittings come in 10 Packs with black, blue, green, gray, red, yellow and multi-color fittings knobs.

Our One-Piece PEEK Fingertight Fitting is uniquely designed to offer a simple fittings solution. Our easy to tighten fitting is simple to use and economic. Manufactured from biocompatible PEEK it offers excellent chemical resistance. It has a 10-32 coned port configuration and is for 1/16" OD tubing. Our fittings come in 10 Packs with black, blue, green, gray, red, yellow and multi-color fittings knobs.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number 6000-282GY
Product Name One Piece PEEK Fingertight Fitting, for 1/16", 10-32, PEEK Gray - 10 Pack
Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX - MZK-R104-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Reducer Fitting; HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details
Pneumatic Fittings - 1216168 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
Barb T-fitting - TCN-1/8-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details
1/4-28 Thread to 1/4 Inch O.D. Tubing, Straight Compression - MCB-1414 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details