IDEX Health & Science Adapter - Extra Long, PEEK P-654

Description
Our English Threaded Adapter is ideal for bringing together connectors with different threads. This PEEK, extra long P-654 Adapter has a Female 1/4-28 Flat Bottom to Male 10-32 Coned port configuration. It includes no fittings.
Description
Our English Threaded Adapter is ideal for bringing together connectors with different threads. This PEEK, extra long P-654 Adapter has a Female 1/4-28 Flat Bottom to Male 10-32 Coned port configuration. It includes no fittings.

Suppliers

Company
Product
Description
Supplier Links
Adapter - Extra Long, PEEK - P-654 - IDEX Health & Science
Oak Harbor, WA, USA
Adapter - Extra Long, PEEK
P-654
Adapter - Extra Long, PEEK P-654
Our English Threaded Adapter is ideal for bringing together connectors with different threads. This PEEK, extra long P-654 Adapter has a Female 1/4-28 Flat Bottom to Male 10-32 Coned port configuration. It includes no fittings.

Our English Threaded Adapter is ideal for bringing together connectors with different threads. This PEEK, extra long P-654 Adapter has a Female 1/4-28 Flat Bottom to Male 10-32 Coned port configuration. It includes no fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-654
Product Name Adapter - Extra Long, PEEK
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Male Thread to Barb Straight - MH - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.031 to 0.250 inch (0.7937 to 6.35 mm)
View Details
Push-Quick Male Elbow, 6 mm, R1/8 - PQ-MA06MR - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Push-in fitting, self-sealing - QSK-G1/2-12 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
View Details
Male Connector Fittings - 61046 - Jergens, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details