IDEX Health & Science Metric Flangeless Nut Delrin®,M6 Flat-Bottom, Black P-307

Description
Our Metric Flangeless Male Nut is easy to use, eliminates the need to flange tubing and are reusable. It is made of It is made with versatile Delrin(acetal resin) which allows the nut to resist cross threading or loosening during use. It comes with a M6 Flat-Bottom port configuration and is for 1.8mm, 2.0mm, 3.0mm and 1/8" OD tubing.
Description
Our Metric Flangeless Male Nut is easy to use, eliminates the need to flange tubing and are reusable. It is made of It is made with versatile Delrin(acetal resin) which allows the nut to resist cross threading or loosening during use. It comes with a M6 Flat-Bottom port configuration and is for 1.8mm, 2.0mm, 3.0mm and 1/8" OD tubing.

Suppliers

Company
Product
Description
Supplier Links
Metric Flangeless Nut Delrin®,M6 Flat-Bottom, Black - P-307 - IDEX Health & Science
Oak Harbor, WA, USA
Metric Flangeless Nut Delrin®,M6 Flat-Bottom, Black
P-307
Metric Flangeless Nut Delrin®,M6 Flat-Bottom, Black P-307
Our Metric Flangeless Male Nut is easy to use, eliminates the need to flange tubing and are reusable. It is made of It is made with versatile Delrin(acetal resin) which allows the nut to resist cross threading or loosening during use. It comes with a M6 Flat-Bottom port configuration and is for 1.8mm, 2.0mm, 3.0mm and 1/8" OD tubing.

Our Metric Flangeless Male Nut is easy to use, eliminates the need to flange tubing and are reusable. It is made of It is made with versatile Delrin(acetal resin) which allows the nut to resist cross threading or loosening during use. It comes with a M6 Flat-Bottom port configuration and is for 1.8mm, 2.0mm, 3.0mm and 1/8" OD tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-307
Product Name Metric Flangeless Nut Delrin®,M6 Flat-Bottom, Black
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ZoomLock Push - Removable -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
Connection Type Flare Connection
Material Brass/Bronze
View Details
766L High Purity Female Connector UHP Fitting Female Connector -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Gas Fitting
View Details