IDEX Health & Science SealTight™ Fitting, Short 10-32 Coned, for 1/16" OD 10 Pack F-195X

Description
This PEEK Short, Two-Piece SealTight Fingertight Fitting is optimally designed so that the nut and ferrule create dual compression. The forward cone on the ferrule provides outstanding gripping power and a leak-free seal. Manufactured from biocompatible PEEK it offers excellent chemical resistance. It is black, has a 10-32 Coned port configuration is designed to connect to 1/16"OD tubing. This assembly comes with Ferrule F-192 and is available as a single set or a 10 pack.
Description
This PEEK Short, Two-Piece SealTight Fingertight Fitting is optimally designed so that the nut and ferrule create dual compression. The forward cone on the ferrule provides outstanding gripping power and a leak-free seal. Manufactured from biocompatible PEEK it offers excellent chemical resistance. It is black, has a 10-32 Coned port configuration is designed to connect to 1/16"OD tubing. This assembly comes with Ferrule F-192 and is available as a single set or a 10 pack.

Suppliers

Company
Product
Description
Supplier Links
SealTight™ Fitting, Short 10-32 Coned, for 1/16
Oak Harbor, WA, USA
SealTight™ Fitting, Short 10-32 Coned, for 1/16" OD 10 Pack
F-195X
SealTight™ Fitting, Short 10-32 Coned, for 1/16" OD 10 Pack F-195X
This PEEK Short, Two-Piece SealTight Fingertight Fitting is optimally designed so that the nut and ferrule create dual compression. The forward cone on the ferrule provides outstanding gripping power and a leak-free seal. Manufactured from biocompatible PEEK it offers excellent chemical resistance. It is black, has a 10-32 Coned port configuration is designed to connect to 1/16"OD tubing. This assembly comes with Ferrule F-192 and is available as a single set or a 10 pack.

This PEEK Short, Two-Piece SealTight Fingertight Fitting is optimally designed so that the nut and ferrule create dual compression. The forward cone on the ferrule provides outstanding gripping power and a leak-free seal. Manufactured from biocompatible PEEK it offers excellent chemical resistance. It is black, has a 10-32 Coned port configuration is designed to connect to 1/16"OD tubing. This assembly comes with Ferrule F-192 and is available as a single set or a 10 pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number F-195X
Product Name SealTight™ Fitting, Short 10-32 Coned, for 1/16" OD 10 Pack
Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX - MZK-R64-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Reducer Fitting; HVAC / Refrigeration Fitting
English Size 0.375 inch (9.52 mm)
Temperature 250 F (121 C)
View Details
Pneumatic Fittings - 1215958 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Stainless; High Alloy Stainless Steel, Polybutylene Terephthalate, POM, Nitrile Rubber (NBR), Pen, Nickel Plated Brass, Polyurethane, Pan
View Details
Barb tubing fitting - N-1/2-P-9-MS - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Barb Fitting Insert Straight - MHPR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details