IDEX Health & Science Super Flangeless™ Headless Nut, Short, PEEK 1/4-28 Flat-Bottom, for 1/16" or 1/32" OD - Natural P-232

Description
Our short, PEEK, Super Flangeless Headless Nut is very easy to use and is an excellent choice for connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. It eliminates the loosening of fittings due to tubing twist and holds tight during vibration. This nut has a 1/4-28 Flat-Bottom port configuration and is for 1/16" or 1/32"OD Tubing.
Description
Our short, PEEK, Super Flangeless Headless Nut is very easy to use and is an excellent choice for connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. It eliminates the loosening of fittings due to tubing twist and holds tight during vibration. This nut has a 1/4-28 Flat-Bottom port configuration and is for 1/16" or 1/32"OD Tubing.

Suppliers

Company
Product
Description
Supplier Links
Super Flangeless™ Headless Nut, Short, PEEK 1/4-28 Flat-Bottom, for 1/16
Oak Harbor, WA, USA
Super Flangeless™ Headless Nut, Short, PEEK 1/4-28 Flat-Bottom, for 1/16" or 1/32" OD - Natural
P-232
Super Flangeless™ Headless Nut, Short, PEEK 1/4-28 Flat-Bottom, for 1/16" or 1/32" OD - Natural P-232
Our short, PEEK, Super Flangeless Headless Nut is very easy to use and is an excellent choice for connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. It eliminates the loosening of fittings due to tubing twist and holds tight during vibration. This nut has a 1/4-28 Flat-Bottom port configuration and is for 1/16" or 1/32"OD Tubing.

Our short, PEEK, Super Flangeless Headless Nut is very easy to use and is an excellent choice for connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. It eliminates the loosening of fittings due to tubing twist and holds tight during vibration. This nut has a 1/4-28 Flat-Bottom port configuration and is for 1/16" or 1/32"OD Tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-232
Product Name Super Flangeless™ Headless Nut, Short, PEEK 1/4-28 Flat-Bottom, for 1/16" or 1/32" OD - Natural
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61063 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting; Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in fitting, self-sealing - QSK-3/8-8 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
View Details