IDEX Health & Science Adapter Assembly Female 10-32 x Male 1/4-28 P-640

Description
Our Standard, English Threaded Adapter is ideal for bringing together connectors with different threads. Made from resilient PCTFE is offers excellent solvent resistance. Our Adapter has a Female 10-32 Flat Bottom to Male 1/4-28 Coned port configuration. It includes F-200 fittings.
Description
Our Standard, English Threaded Adapter is ideal for bringing together connectors with different threads. Made from resilient PCTFE is offers excellent solvent resistance. Our Adapter has a Female 10-32 Flat Bottom to Male 1/4-28 Coned port configuration. It includes F-200 fittings.

Suppliers

Company
Product
Description
Supplier Links
Adapter Assembly Female 10-32 x Male 1/4-28 - P-640 - IDEX Health & Science
Oak Harbor, WA, USA
Adapter Assembly Female 10-32 x Male 1/4-28
P-640
Adapter Assembly Female 10-32 x Male 1/4-28 P-640
Our Standard, English Threaded Adapter is ideal for bringing together connectors with different threads. Made from resilient PCTFE is offers excellent solvent resistance. Our Adapter has a Female 10-32 Flat Bottom to Male 1/4-28 Coned port configuration. It includes F-200 fittings.

Our Standard, English Threaded Adapter is ideal for bringing together connectors with different threads. Made from resilient PCTFE is offers excellent solvent resistance. Our Adapter has a Female 10-32 Flat Bottom to Male 1/4-28 Coned port configuration. It includes F-200 fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-640
Product Name Adapter Assembly Female 10-32 x Male 1/4-28
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61016 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Barb fitting - CN-1/8-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details