IDEX Health & Science Flanged Fitting, Standard w/Washer, for 1/16" OD Blue P-482B

Description
Our Flanged Fitting is made from versatile Delrin. Our versatile Delrin nut resists cross threading or loosening during use delivering excellent dimensional stability It includes a 316 stainless steel washer. This fitting is compatible with a 1/4-28 Flat-Bottom port geometry. Our Delrin fitting has a 5/16" Standard Knurl Head style and is for is for 1/16"OD Tubing. It comes is blue, black, Cream, green, Red, white and in TEFZEL (ETFE).
Description
Our Flanged Fitting is made from versatile Delrin. Our versatile Delrin nut resists cross threading or loosening during use delivering excellent dimensional stability It includes a 316 stainless steel washer. This fitting is compatible with a 1/4-28 Flat-Bottom port geometry. Our Delrin fitting has a 5/16" Standard Knurl Head style and is for is for 1/16"OD Tubing. It comes is blue, black, Cream, green, Red, white and in TEFZEL (ETFE).

Suppliers

Company
Product
Description
Supplier Links
Flanged Fitting, Standard w/Washer, for 1/16
Oak Harbor, WA, USA
Flanged Fitting, Standard w/Washer, for 1/16" OD Blue
P-482B
Flanged Fitting, Standard w/Washer, for 1/16" OD Blue P-482B
Our Flanged Fitting is made from versatile Delrin. Our versatile Delrin nut resists cross threading or loosening during use delivering excellent dimensional stability It includes a 316 stainless steel washer. This fitting is compatible with a 1/4-28 Flat-Bottom port geometry. Our Delrin fitting has a 5/16" Standard Knurl Head style and is for is for 1/16"OD Tubing. It comes is blue, black, Cream, green, Red, white and in TEFZEL (ETFE).

Our Flanged Fitting is made from versatile Delrin. Our versatile Delrin nut resists cross threading or loosening during use delivering excellent dimensional stability It includes a 316 stainless steel washer. This fitting is compatible with a 1/4-28 Flat-Bottom port geometry. Our Delrin fitting has a 5/16" Standard Knurl Head style and is for is for 1/16"OD Tubing. It comes is blue, black, Cream, green, Red, white and in TEFZEL (ETFE).

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-482B
Product Name Flanged Fitting, Standard w/Washer, for 1/16" OD Blue
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259721 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Polypropylene (PP); Stainless; Polypropylene
View Details
Male Connector Fittings - 61028 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details