IDEX Health & Science NanoTight™ Sleeve Black 1/16" OD x .018" ID x 1.6" F-243

Description
Our NanoTight Tubing Sleeve is specifically cut to a precise 1.6" length. Our sleeves are carefully manufactured using FEP fluoropolymer – a highly inert, melt-processed polymer that serves as an excellent alternative to PTFE. These sleeves are available in a light tinted color that allows easy identification of the ID. They are primarily used with NanoTight Fittings and work well with Super Flangeless Fittings. It comes in black.
Description
Our NanoTight Tubing Sleeve is specifically cut to a precise 1.6" length. Our sleeves are carefully manufactured using FEP fluoropolymer – a highly inert, melt-processed polymer that serves as an excellent alternative to PTFE. These sleeves are available in a light tinted color that allows easy identification of the ID. They are primarily used with NanoTight Fittings and work well with Super Flangeless Fittings. It comes in black.

Suppliers

Company
Product
Description
Supplier Links
NanoTight™ Sleeve Black 1/16
Oak Harbor, WA, USA
NanoTight™ Sleeve Black 1/16" OD x .018" ID x 1.6"
F-243
NanoTight™ Sleeve Black 1/16" OD x .018" ID x 1.6" F-243
Our NanoTight Tubing Sleeve is specifically cut to a precise 1.6" length. Our sleeves are carefully manufactured using FEP fluoropolymer – a highly inert, melt-processed polymer that serves as an excellent alternative to PTFE. These sleeves are available in a light tinted color that allows easy identification of the ID. They are primarily used with NanoTight Fittings and work well with Super Flangeless Fittings. It comes in black.

Our NanoTight Tubing Sleeve is specifically cut to a precise 1.6" length. Our sleeves are carefully manufactured using FEP fluoropolymer – a highly inert, melt-processed polymer that serves as an excellent alternative to PTFE. These sleeves are available in a light tinted color that allows easy identification of the ID. They are primarily used with NanoTight Fittings and work well with Super Flangeless Fittings. It comes in black.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number F-243
Product Name NanoTight™ Sleeve Black 1/16" OD x .018" ID x 1.6"
Fitting Type Ball and Sleeve Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259640 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Stainless; Brass
View Details
37° Flare Fittings - 61056 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details