IDEX Health & Science Super Flangeless™ Ferrule, 6-32 or 6-40 Flat-Bottom, for 1/16" OD Tubing Natural - 10 Pack M-650X

Description
Super Flangeless Ferrules eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding for flat bottom fittings that we offer. It is for a 1/16"OD tubing and a 6-32 or 6-40 Flat-Bottom port. It also comes in a 10 pack.
Description
Super Flangeless Ferrules eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding for flat bottom fittings that we offer. It is for a 1/16"OD tubing and a 6-32 or 6-40 Flat-Bottom port. It also comes in a 10 pack.

Suppliers

Company
Product
Description
Supplier Links
Super Flangeless™ Ferrule, 6-32 or 6-40 Flat-Bottom, for 1/16
Oak Harbor, WA, USA
Super Flangeless™ Ferrule, 6-32 or 6-40 Flat-Bottom, for 1/16" OD Tubing Natural - 10 Pack
M-650X
Super Flangeless™ Ferrule, 6-32 or 6-40 Flat-Bottom, for 1/16" OD Tubing Natural - 10 Pack M-650X
Super Flangeless Ferrules eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding for flat bottom fittings that we offer. It is for a 1/16"OD tubing and a 6-32 or 6-40 Flat-Bottom port. It also comes in a 10 pack.

Super Flangeless Ferrules eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding for flat bottom fittings that we offer. It is for a 1/16"OD tubing and a 6-32 or 6-40 Flat-Bottom port. It also comes in a 10 pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number M-650X
Product Name Super Flangeless™ Ferrule, 6-32 or 6-40 Flat-Bottom, for 1/16" OD Tubing Natural - 10 Pack
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details
Pneumatic Fittings - 1259623 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
Push-in fitting, self-sealing - QSK-1/4-10 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
View Details
2 suppliers
10-32 Male Thread to 10-32 Male Thread, Adjustable Position - MLSN - Beswick Engineering Co., Inc.
Specs
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details