IDEX Health & Science Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Check valves for high pressure pumps come as complete assemblies. We also custom assemble balls and seats into cartridge or check valve assemblies per your specifications. Our check valves can... | |
| Inline Cartridge Check Valves are designed to limit flow in one direction and deliver a low cracking pressure (3psi). It includes (1) CV-3010 Cartridge and (2) XP-315 Flangeless Fittings for... | |
| Inline Cartridge Check Valves are designed to limit flow in one direction and deliver a low cracking pressure. Ideal placement for the CV-3000 would be on the effluent side of... | |
| Micro Static Mixing Tee has a unique design where it's internal geometry allows for two fluid streams to combine into one. It has a .5µm PEEK polymer frit that assists... | |
| Our 3 Way Analytic Valve is ideal for applications that involve low frequency of use and demands operator control. It is manufactured from durable stainless steel Vespel® giving excellent mechanical... | |
| Our 3 Way Semi-Prep Valve is ideal for applications that involve low frequency of use and demands operator control. It is manufactured from durable stainless steel and mechanically strong Vespel®. | |
| Our 4 Way PEEK Bulkhead Flow Valve is ideal if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. Manufactured from... | |
| Our 4 Way PEEK Flow Valve is ideal if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. Manufactured from biocompatible... | |
| Our Analytic 600 Bar Syringe Injection Valve is a manual front loading injection. This valve is designed with our unique Make-Before-Break (MBB®) architecture. This feature allows continuous flow between LOAD... | |
| Our Analytical Scale Rear Loading Injection Valve is designed with our unique MBB “Make-Before-Break” architecture. A 20µL sample loop is connected between ports 1 and 4. It is made from... | |
| Our Analytical Selector Valve works well if your application involves low frequency of use, demands operation control of several fluidic streams. Made from stainless steel, this valve offers durability. It... | |
| Our Analytical Stainless Steel Switching Valve offers strong durability. It is ideal if your application involves low frequency of use and demands operator control. It is analytical scale and has... | |
| Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 100 psi (7 bar). Our BPR assembly includes... | |
| Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 20 psi (1.4 bar). This BPR Assembly includes... | |
| Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 250 psi (17 bar). Our BPR Assembly includes... | |
| Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 40 psi (2.8 bar). Our BPR assembly includes... | |
| Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 5 psi (0.3 bar). This BPR Assembly includes... | |
| Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 500 psi (34 bar). This BPR Assembly includes... | |
| Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 75 psi (5.2 bar). Our BPR assembly includes... | |
| Our Biocompatible, High Pressure Adjustable BPR offers flexibility to adjust your system back pressure between 2,000 and 5, 000 psi (138 and 345 bar) completely independent of the flow. It's... | |
| Our biocompatible, PEEK Back Pressure Regulator (BPR) Assembly delivers consistent incremental back pressure. It reliably prevents system over-pressurization or additional inline pressure for more efficient system performance. It has a... | |
| Our BPR Assembly offers proven outgassing protection which enhances system performance and improves pump check valve efficiency. It includes a biocompatible cartridge and provides a durable 316 stainless steel holder. | |
| Our BPR Assembly offers proven outgassing protection which enhances system performance and improves pump check valve efficiency. It includes a biocompatible cartridge and provides a reliable 316 stainless steel holder. | |
| Our Bulkhead Version Injection Valve Assembly is ideal if you’re a if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. | |
| Our Bulkhead Version Selection Valve Assembly is ideal if you’re a if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. | |
| Our Check Valve Inline Cartridge is made of durable ethylene propylene and has a stainless steel spring. It is for assembly CV-3010. The cracking pressure for the Inline Cartridge is... | |
| Our Graduated Micro-Splitter Valve provides the all the benefits the Micro-Splitter Valve plus the ability to set the split flow to repeatable settings. It is for a 10-32 coned threaded... | |
| Our High Flow Micro-Volume BPR Assembly was developed to specifically minimize swept volume which is extremely important for multi-detector applications. Our BPR Assembly has a maximum swept volume of only... | |
| Our Injection Valve Assembly is ideal if you’re a if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. It has... | |
| Our Inlet Non-Metallic Check Valve is biocompatible and delivers a low cracking pressure. It is made from PEEK and Perfluoroelastomer giving it excellent chemical resistance. Metal free composition makes this... | |
| Our Inlet Solvent Filter is made from inert, biocompatible UHMWPE. This solvent filter allow you to pass tubing through to the bottom of the filter cup which enables the filter... | |
| Our Inline Cartridge is for assembly CV-3000. This cartridge is made of biocompatible, inert PEEK and has a gold plated stainless steel spring. It's cracking pressure is 1.5 psi (0.1... | |
| Our Inline Check Valve Assembly is designed to optimally limit flow in one direction. Our valve is strong and durable and delivers a 3 psi cracking pressure. It includes (1)... | |
| Our Inline Non-Metallic Check Valve is biocompatible and delivers a low cracking pressure. It is made from PEEK and Perfluoroelastomer giving it excellent chemical resistance. Metal free composition makes this... | |
| Our Low Flow Micro-Volume BPR Assembly was developed to specifically minimize swept volume which is extremely important for multi-detector applications. Our BPR Assembly has a maximum swept volume of only... | |
| Our Micro Analytic Valve is designed with a dual port size design to minimize dispersion. Manufactured from durable stainless steel it offers reliable low volume injections. It has 2 positions... | |
| Our Micro-Volume Inline Check Valve is biocompatible and delivers a low cracking pressure. It is made from PEEK and Perfluoroelastomer giving it excellent chemical resistance. Metal free composition makes this... | |
| Our MX Series II Large Bore Switching Valve provides productivity enhancing solutions for today’s demanding analytical methods. Our valve can be added to your existing instrument or used in a... | |
| Our MX Series II Selector Valve provides productivity enhancing solutions for today’s demanding analytical methods. It can be added to your existing instrument or use in a stand alone lab... | |
| Our MX Series II Selector Valve provides productivity enhancing solutions for today’s demanding analytical methods. It can be added to your existing instrument or used in a stand alone lab... | |
| Our MX Series II Switching Valve Is specifically designed with MBB® “Make-Before-Break” architecture. The MBB design insures that flow is not interrupted when the injector is switched between LOAD and... | |
| Our MX Series II Switching Valve provides productivity enhancing solutions for today’s demanding analytical methods. It is specifically designed as a small compact stand-alone unit typically used as a switching... | |
| Our MX Series II Switching Valve provides productivity enhancing solutions for today’s demanding analytical methods. This solution supports complex fluid switching and sample injection needs. It is a PEEK 2-position,... | |
| Our Non-Metallic Inlet Check Valve is biocompatible and delivers a low cracking pressure. It is made from PEEK and Perfluoroelastomer giving it excellent chemical resistance. Metal free composition makes this... | |
| Our Non-Metallic Outlet Check Valve is biocompatible and delivers a low cracking pressure. It is made from PEEK and Perfluoroelastomer giving it excellent chemical resistance. Metal free composition makes this... | |
| Our Outlet Non-Metallic Check Valve is biocompatible and delivers a low cracking pressure. It is made from PEEK and Perfluoroelastomer giving it excellent chemical resistance. Metal free composition makes this... | |
| Our PEEK Analytic Valve w/Switching Sensor is designed with our unique MBB “Make-Before-Break” architecture. It's PEEK construction offers excellent chemical resistance. Our valve has 2 positions and 6 ports, and... | |
| Our PEEK Micro-Metering Valve assembly is designed for the control of fluid flow rates. These needle valves are ideally used with peristaltic pumps, pump fluid-transfer, mass spectometry and fraction collection. | |
| Our practical Replacement Back Pressure Regulator (BPR) Cartridge (P-762) operates as an easy to use, replaceable component for our BPR systems. It is constructed from PEEK, Tefzel (EFTE), PCTFE and... | |
| Our practical Replacement Back Pressure Regulator (BPR) Cartridge (P-763) operates as an easy to use, replaceable component for our BPR systems. Our Cartridge can conveniently be used with any of... | |
| Our practical Replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. It is constructed from PEEK, Tefzel (EFTE), PCTFE and has... | |
| Our practical Replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. Our cartridge can easily be used with any of our... | |
| Our Preparative PEEK 3 Way Valve is an excellent choice when working with larger sample volumes. Manual valves are ideal for applications that involve low frequency of use and demands... | |
| Our Preparative PEEK Switching Valve offers easy preventative maintenance. It can effectively be used with high flow rates due to the large passageways. Made from biocompatible PEEK it offers excellent... | |
| Our Pressure Relief Valve Assembly specifically prevents system over-pressurization. It offers consistent protection to system components by diverting fluid flow automatically when inline pressure exceeds the set limit. Our assembly... | |
| Our Pressure Relief Valves are ideal for preventing system over-pressurization. This Pressure Relief assembly diverts fluids automatically when inline pressure exceeds set limits. The P-612 Pressure Relief "T" Assembly is... | |
| Our Quick-Stop Luer Check Valve Assembly is specifically designed to provide inline luer connect/disconnect convenience while avoiding spills. It offers Check Valve protection with Luer convenience. The check valve is... | |
| Our Quick-Stop Luer Check Valve is specifically designed to provide inline luer connect/disconnect convenience while avoiding spills. It offers Check Valve protection with Luer convenience. It is made from biocompatible... | |
| Our Replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. We constructed this cartridge from PEEK, Tefzel (EFTE), PCTFE and included... | |
| Our Selection Valve Assembly is ideal if you’re a if your application involves low frequency of use and demands operator control or involves injection of smaller sample volumes. It has... | |
| Our Semi-Preparative Stainless Steel Valve delivers excellent mechanical strength. Manual valves are ideal for applications that involve low frequency of use and demands operator control. It is for large bore... | |
| Our Shut Off Valve Assembly is designed to quickly stops the flow of a stream. The body of the assembly is made from biocompatible Tefzel (ETFE) and features a PCTFE... | |
| Our Shut Off Valve Assembly is designed to quickly stops the flow of a stream. The body of the assembly is made from biocompatible, chemically resistant PEEK. It features a... | |
| Our Shut-Off Valve Assembly is designed to quickly stops the flow of a stream. The body of the assembly is made from solvent resistant Tefzel (ETFE) and features a PCTFE... | |
| Our Single Mode Analytic Valve is designed our unique Make-Before-Break (MBB®) architecture. Manufactured from biocompatible PEEK it has excellent chemical resistance. Our valve has 2 positions and 6 ports. It... | |
| Our standard Inlet Check Valve adds back-flow protection to any 1/4-28 flat-bottom port. Made from PEEK, PCTFE, perfluoroelastomer, PTFE and stainless steel it offers excellent chemical resistance. It's spring actuated... | |
| Our Standard Micro-Splitter Valve has 1/4-28 Flat-Bottom thread capacity. This IDEX Health and Science Micro-Splitter Valve is designed to precisely split and control a low flow stream off a single... | |
| Our Standard Micro-Splitter Valve has 10-32 Flat-Bottom thread capacity. This IDEX Health and Science Micro-Splitter Valve is designed to precisely split and control a low flow stream off a single... | |
| Our standard Outlet Check Valve adds back-flow protection to any 1/4-28 flat-bottom port. Made from PEEK, PCTFE, perfluoroelastomer, PTFE and stainless steel it offers excellent chemical resistance. It's spring actuated... | |
| Our standard Outlet Check Valve adds back-flow protection to any 10-32 Coned Port. Made from PEEK, PCTFE, perfluoroelastomer, PTFE and stainless steel it offers excellent chemical resistance. It's spring actuated... | |
| Our Titan HP Valve consists of a unique driver/actuator and removable liquid end in a space saving design. Our valve offers a removable and replaceable POD Liquid End which ensures... | |
| Our Titan HT Driver Board printed circuit board (PCB) intended for use with valve models HT715-105 & HT7x3-100. | |
| Our Titan HT Driver Board printed circuit board (PCB) is intended for use with HT7x0-107 10 position TitanHT valve | |
| Our Titan HT Driver Board printed circuit board (PCB) is intended for use with the HT7x0-112 and the HT700-113 which are 2 position 6 port TitanHT valve. | |
| Our Titan HT Driver Board printed circuit board (PCB) is specifically designed for 2 position, non-standard, vertical port, 6 port TitanHT valves. | |
| Our Titan HT Driver Board printed circuit board (PCB) is specifically designed for use with a non-standard 2-position 6-port TitanHT model HT715-000. | |
| Our Titan HT Driver Board printed circuit board (PCB) specifically designed for use with an 8 position TitanHT valve. | |
| Our Titan HT Valve displays the advances in valve technology in it's heightened performance. It includes an advanced composite actuator and large motor providing superior ruggedness and reliability. It is... | |
| Our TitanEX Valve has a optimal design and has a small footprint. A unique patented Tubing Connection System eliminates the need for threaded nuts and ferrules for tubing retention and... | |
| Our TitanEX Valve has a optimal design has a small footprint. A unique patented Tubing Connection System eliminates the need for threaded nuts and ferrules for tubing retention and liquid... | |
| Our TitanEX Valve offers a design that has a small footprint. A unique patented Tubing Connection System eliminates the need for threaded nuts and ferrules for tubing retention and liquid... | |
| Our TitanEX Valve offers a design that leaves a small footprint. A unique patented Tubing Connection System eliminates the need for threaded nuts and ferrules for tubing retention and liquid... | |
| Our TitanEZ valve has a small footprint and is capable of millions of actuations due to the ceramic-on-ceramic dynamic surfaces. It is a 10-position, 11-port motorized selector valve intended for... | |
| Our TitanEZ valve has a small footprint and is capable of millions of actuations due to the ceramic-on-ceramic dynamic surfaces. It is a 12-position, 13-port motorized selector valve. This model... | |
| Our TitanHP consists of a unique driver/actuator and removable liquid end in a space saving design. Our valve offers a removable and replaceable POD Liquid End which ensures zero downtime... | |
| Our TitanHP consists of a unique driver/actuator and removable liquid end in a space saving design. The superior design of this valve provides a small footprint. Our valve offers a... | |
| Our TitanHP PCB driver board with BCD adds functionality of motor drive without significantly affecting the valve's small footprint. Eliminating the need for development of an internal board and firmware... | |
| Our TitanHP PCB driver board works with the MHP7960/9960-500 valve model and comes with a 1-Line Level Logic Control. It adds functionality of motor drive without significantly affecting the valve's... | |
| Our TitanHT actuator displays the advances in valve technology in it's heightened performance. It includes an advanced composite actuator and large motor providing superior ruggedness and reliability. It is it... | |
| Our TitanHT Driver Board printed circuit board (PCB) intended for use with a 2 position 10 port TitanHT valve. | |
| Our TitanHT Valve displays the advances in valve technology in it's heightened performance. It includes an advanced composite actuator and large motor providing superior ruggedness and reliability. It incorporates RPC-15... | |
| Our Universal Prime/Purge Valve is easy to operate and can be applied for any style HPLC system. Our valve provides automatic luer syringe operation and it features convenient mounting holes. | |
| The CV900-100 is a 2-position, 6-port PEEK valve. This valve has a small compact footprint for easy integration into OEM instrumentation. | |
| This Analytic PEEK Valve w/Sensing Switch is a front loading sample injection valve with our unique MBB “Make-Before-Break” architecture. A 20 µL sample loop is connected between ports 1 and... | |
| This Back Pressure Regulator (BPR) Holder is biocompatible. We designed this BPR Holder to efficiently work with any of our replacement BPR cartridges. It is made of chemically resistant PEEK. | |
| This High Pressure Micro-Splitter Valve is specifically designed to precisely split and control a low flow stream off a single incoming supply. It is made for interfacing LC-MS systems and... | |
| This Preparative Injection Valve is designed using our unique MBB “Make-Before-Break” architecture. Manufactured from biocompatible PEEK it offers optimal solvent resistance. Sample is loaded through the front of the valve... | |
| This TitanEX model low pressure, 10-position, 11-port motorized selection valves that include a circuit board. This model accepts 1/6” tubing. The design of this valve provides a small footprint. A... | |
| This TitanEX model low pressure, 2-position, 10-port motorized selection valves that include a circuit board. This model accepts 1/16” tubing. The design of this valve provides a small footprint. A... |