IDEX Health & Science Two-Piece Fingertight PEEK, Long 10-32 Coned, for 1/16" OD Natural - Single F-330

Description
Our Two-Piece Fingertight Fitting offers the convenience of making a tubing connection without the need for wrenches or specialized tools when tightening the fitting into place. Simply use your fingers to tighten the fitting into the receiving port! The fitting is designed for easily connecting to 1/6"OD tubing. The ferrule is part number F-142 and can be ordered separately. It comes in natural color as a single or 10-Pack, blue and as a NanoTight.
Description
Our Two-Piece Fingertight Fitting offers the convenience of making a tubing connection without the need for wrenches or specialized tools when tightening the fitting into place. Simply use your fingers to tighten the fitting into the receiving port! The fitting is designed for easily connecting to 1/6"OD tubing. The ferrule is part number F-142 and can be ordered separately. It comes in natural color as a single or 10-Pack, blue and as a NanoTight.

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Fingertight PEEK, Long 10-32 Coned, for 1/16
Oak Harbor, WA, USA
Two-Piece Fingertight PEEK, Long 10-32 Coned, for 1/16" OD Natural - Single
F-330
Two-Piece Fingertight PEEK, Long 10-32 Coned, for 1/16" OD Natural - Single F-330
Our Two-Piece Fingertight Fitting offers the convenience of making a tubing connection without the need for wrenches or specialized tools when tightening the fitting into place. Simply use your fingers to tighten the fitting into the receiving port! The fitting is designed for easily connecting to 1/6"OD tubing. The ferrule is part number F-142 and can be ordered separately. It comes in natural color as a single or 10-Pack, blue and as a NanoTight.

Our Two-Piece Fingertight Fitting offers the convenience of making a tubing connection without the need for wrenches or specialized tools when tightening the fitting into place. Simply use your fingers to tighten the fitting into the receiving port! The fitting is designed for easily connecting to 1/6"OD tubing. The ferrule is part number F-142 and can be ordered separately. It comes in natural color as a single or 10-Pack, blue and as a NanoTight.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number F-330
Product Name Two-Piece Fingertight PEEK, Long 10-32 Coned, for 1/16" OD Natural - Single
Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

M5 Female Thread to 10-32 Male Thread Adapter Elbow - MLS-10M5 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details
Push-Quick Fitting - PQ-UE08P - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; 1/8 NPT
Material Thermoplastic
View Details
Push-in fitting, self-sealing - QSK-G3/8-8 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
View Details
37° Flare Fittings - 61001 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details