IDEX Health & Science Flangeless Nut PEEK, 1/4-28 Flat-Bottom, for 1/8" OD Green P-330G

Description
Our Flangeless Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 1/4-24 thread port configuration and is for a 1/8"OD tubing. It comes variety of colors for your convenience. Our nut comes in natural, blue, black, green, orange, Red, natural - 10 Pack and yellow.
Description
Our Flangeless Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 1/4-24 thread port configuration and is for a 1/8"OD tubing. It comes variety of colors for your convenience. Our nut comes in natural, blue, black, green, orange, Red, natural - 10 Pack and yellow.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut PEEK, 1/4-28 Flat-Bottom, for 1/8
Oak Harbor, WA, USA
Flangeless Nut PEEK, 1/4-28 Flat-Bottom, for 1/8" OD Green
P-330G
Flangeless Nut PEEK, 1/4-28 Flat-Bottom, for 1/8" OD Green P-330G
Our Flangeless Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 1/4-24 thread port configuration and is for a 1/8"OD tubing. It comes variety of colors for your convenience. Our nut comes in natural, blue, black, green, orange, Red, natural - 10 Pack and yellow.

Our Flangeless Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 1/4-24 thread port configuration and is for a 1/8"OD tubing. It comes variety of colors for your convenience. Our nut comes in natural, blue, black, green, orange, Red, natural - 10 Pack and yellow.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-330G
Product Name Flangeless Nut PEEK, 1/4-28 Flat-Bottom, for 1/8" OD Green
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61050 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Push-in fitting, self-sealing - QSK-G3/8-12 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
View Details