IDEX Health & Science Flangeless Nut Delrin®, Short, 1/4-28 Flat-Bottom, for 1/16" OD Black P-208

Description
Our Flangeless Male Nut is easy to use and eliminates the need to flange tubing. This Nut is made of It is made with versatile Delrin (acetal resin). This material allows the nut to resist cross threading or loosening during use. It is for 1/16"OD Tubing. It comes in black, Red, and white.
Description
Our Flangeless Male Nut is easy to use and eliminates the need to flange tubing. This Nut is made of It is made with versatile Delrin (acetal resin). This material allows the nut to resist cross threading or loosening during use. It is for 1/16"OD Tubing. It comes in black, Red, and white.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut Delrin®, Short, 1/4-28 Flat-Bottom, for 1/16
Oak Harbor, WA, USA
Flangeless Nut Delrin®, Short, 1/4-28 Flat-Bottom, for 1/16" OD Black
P-208
Flangeless Nut Delrin®, Short, 1/4-28 Flat-Bottom, for 1/16" OD Black P-208
Our Flangeless Male Nut is easy to use and eliminates the need to flange tubing. This Nut is made of It is made with versatile Delrin (acetal resin). This material allows the nut to resist cross threading or loosening during use. It is for 1/16"OD Tubing. It comes in black, Red, and white.

Our Flangeless Male Nut is easy to use and eliminates the need to flange tubing. This Nut is made of It is made with versatile Delrin (acetal resin). This material allows the nut to resist cross threading or loosening during use. It is for 1/16"OD Tubing. It comes in black, Red, and white.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-208
Product Name Flangeless Nut Delrin®, Short, 1/4-28 Flat-Bottom, for 1/16" OD Black
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61002 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in L-fitting, self-sealing - QSKL-3/8-8 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details