IDEX Health & Science Adapter - 1/4-28 x 10-32, PEEK P-652

Description
Our PEEK , Standard, English Threaded Adapter is ideal for bringing together connectors with different threads. The P-653 has a Female 1/4-28 Flat Bottom to Male 10-32 Coned port configuration. It includes no fittings.
Description
Our PEEK , Standard, English Threaded Adapter is ideal for bringing together connectors with different threads. The P-653 has a Female 1/4-28 Flat Bottom to Male 10-32 Coned port configuration. It includes no fittings.

Suppliers

Company
Product
Description
Supplier Links
Adapter - 1/4-28 x 10-32, PEEK - P-652 - IDEX Health & Science
Oak Harbor, WA, USA
Adapter - 1/4-28 x 10-32, PEEK
P-652
Adapter - 1/4-28 x 10-32, PEEK P-652
Our PEEK , Standard, English Threaded Adapter is ideal for bringing together connectors with different threads. The P-653 has a Female 1/4-28 Flat Bottom to Male 10-32 Coned port configuration. It includes no fittings.

Our PEEK , Standard, English Threaded Adapter is ideal for bringing together connectors with different threads. The P-653 has a Female 1/4-28 Flat Bottom to Male 10-32 Coned port configuration. It includes no fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-652
Product Name Adapter - 1/4-28 x 10-32, PEEK
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Tee Nut Fittings - 61051 - Jergens, Inc.
Specs
Fitting Type Swivel Fitting; Tee Fitting; Hydraulic Fitting
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Push-in fitting, self-sealing - QSK-G1/8-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel-plated Brass
View Details