IDEX Health & Science Fingertight Ferrule 10-32 Coned, for 1/16" OD Natural Tefzel (ETFE) F-142N

Description
Our Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is offered in both biocompatible PEEK and solvent resistant Tefzel® (ETFE). It has a 10-32 coned port configuration and is for a 1/16" Tubing OD. It is available in natural color PEEK and a natural color 10 Pack, natural color Tefzel (ETFE) and a natural color Tefzel (ETFE) 10 pack.
Description
Our Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is offered in both biocompatible PEEK and solvent resistant Tefzel® (ETFE). It has a 10-32 coned port configuration and is for a 1/16" Tubing OD. It is available in natural color PEEK and a natural color 10 Pack, natural color Tefzel (ETFE) and a natural color Tefzel (ETFE) 10 pack.

Suppliers

Company
Product
Description
Supplier Links
Fingertight Ferrule 10-32 Coned, for 1/16
Oak Harbor, WA, USA
Fingertight Ferrule 10-32 Coned, for 1/16" OD Natural Tefzel (ETFE)
F-142N
Fingertight Ferrule 10-32 Coned, for 1/16" OD Natural Tefzel (ETFE) F-142N
Our Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is offered in both biocompatible PEEK and solvent resistant Tefzel® (ETFE). It has a 10-32 coned port configuration and is for a 1/16" Tubing OD. It is available in natural color PEEK and a natural color 10 Pack, natural color Tefzel (ETFE) and a natural color Tefzel (ETFE) 10 pack.

Our Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is offered in both biocompatible PEEK and solvent resistant Tefzel® (ETFE). It has a 10-32 coned port configuration and is for a 1/16" Tubing OD. It is available in natural color PEEK and a natural color 10 Pack, natural color Tefzel (ETFE) and a natural color Tefzel (ETFE) 10 pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number F-142N
Product Name Fingertight Ferrule 10-32 Coned, for 1/16" OD Natural Tefzel (ETFE)
Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Reducer Fitting; HVAC / Refrigeration Fitting
English Size 1.375 inch (34.92 mm)
Temperature 250 F (121 C)
View Details
Pneumatic Fittings - 1216023 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
Barb T-fitting - TCN-M5-PK-3 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Steel Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details
10-32 Thread to 1/16 Inch O.D. Tubing, Small Body Straight Compression - MCB-16-14 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details