IDEX Health & Science LC Compression End Fitting 4-1W2.1

Description
Our End Fittings offers a dependable way to secure frits and connect tubing. Made from durable stainless steel this end fitting delivers reliability. It works with Valco, Parker and Waters port geometry. It has a 1/4" Outer Diameter and has a Waters port geometry.
Description
Our End Fittings offers a dependable way to secure frits and connect tubing. Made from durable stainless steel this end fitting delivers reliability. It works with Valco, Parker and Waters port geometry. It has a 1/4" Outer Diameter and has a Waters port geometry.

Suppliers

Company
Product
Description
Supplier Links
LC Compression End Fitting - 4-1W2.1 - IDEX Health & Science
Oak Harbor, WA, USA
LC Compression End Fitting
4-1W2.1
LC Compression End Fitting 4-1W2.1
Our End Fittings offers a dependable way to secure frits and connect tubing. Made from durable stainless steel this end fitting delivers reliability. It works with Valco, Parker and Waters port geometry. It has a 1/4" Outer Diameter and has a Waters port geometry.

Our End Fittings offers a dependable way to secure frits and connect tubing. Made from durable stainless steel this end fitting delivers reliability. It works with Valco, Parker and Waters port geometry. It has a 1/4" Outer Diameter and has a Waters port geometry.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number 4-1W2.1
Product Name LC Compression End Fitting
Connection Type Compression Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61008 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in bulkhead connector - QSSK-10 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
2 suppliers