IDEX Health & Science Datasheets for HPLC Columns

High performance liquid chromatography (HPLC) columns use a liquid mobile phase to separate the components of a mixture.
HPLC Columns: Learn more

Product Name Notes
Accel-X columns have a short length and narrow inner diameter making it ideally suited for the high-speed separations and ballistic gradients commonly used in LC/MS. Near-zero-dead-volum e fittings permit Accel-X...
Bio-Safe™ Columns are biocompatible and precision-machined from virgin PEEK™ (polyetheretherketon e), a strong, inert polymer material, and are metal free for biotechnology and ion chromatography applications. PEEK columns are used...
Iso-Prep Guard Cartridge is part of a system designed to protect valuable prep columns. Iso-Prep Guard Cartridge helps in protecting prep columns with no degradation of peak shape or plate...
Iso-Prep Guard Catridge is part of a system designed to protect valuable prep columns. It offers superior column protection for adsorptive samples and a proven sample distribution mechanism via a...
Iso-Prep Guard Holder is part of a system designed to protect valuable prep columns. Iso-Prep Guard Holder helps in protecting prep columns with no degradation of peak shape or plate...
IsoBar Column Systems deliver a leak-proof, reliable, all-metal design with high strength threaded end fittings to meet critical system operating requirements. It features Isobore™ internal surface finish, which reduces the...
LC Column Tubes 10mm ID x 1/2" OD
LC Column Tubes 7.8mm ID x 3/8" OD
Modular Column Hardware guarantees a high-pressure seal between the tubing and end fitting, as well as a proper seating of the frit. The frit is contained in a cap that...
Our Analytic Guard Cartridge is specifically designed to be easy to assemble and pack. It reduced dead volume and offers a user-friendly, compact design. It has a frit porosity of...
Our Analytic Guard Integral Holder is part of an integrated system that allows rapid replacement of guard cartridges. Ideal in high-volume production, these cartridges are easy to assembly and pack.
Our Analytic Stand Alone Guard Cartridge Holders allows rapid replacement of guard cartridges. Ideal in high-volume production, these cartridges are easy to assembly and pack. The Modular Holder attaches directly...
Our biocompatible Guard Column Cartridge is specifically designed for use with our Guard Column Holders. Our reusable columns are conveniently prepackaged and are available in a variety of bonded phases...
Our biocompatible Guard Column Cartridge Kit is specifically designed for use with our Guard Column Holders. It contains Reversed Phase C18 Silica packing material. This column comes with a C-270...
Our Biocompatible, PEEK-Lined Stainless Steel (PLS) Column Hardware combines the strength of a metal exterior along with a titanium frit and chemical inertness of PEEK polymer liner and frit to...
Our Biocompatible, PEEK-Lined Stainless Steel (PLS) Column Hardware combines the strength of a metal exterior along with a titanium frit and the chemical inertness of PEEK polymer liner to ensure...
Our Biocompatible, PEEK-Lined Stainless Steel (PLS) Column Hardware combines the strength of a metal exterior with the chemical inertness of PEEK polymer liner and frit to ensure the integrity of...
Our Capillary Sample Trap Column Assembly is designed specifically for separating and purifying biological samples for mass spectrometer analysis. It includes (1) 2-pk C-1250 C18 columns, (1) M-126 NanoFilter Capsule...
Our Capillary Sample Trap Columns are ideal for separating and concentrating and/or purifying biological samples for mass spectrometer analysis. This assembly comes equipped with a NanoFilter Capsule and a Titanium...
Our Convenient, prepacked PEEK™ Guard Column Cartridge complete the guard column system. These cartridges are available in a variety of bonded phases to match your column chemistry. It comes in...
Our Guard Column is the most widely used system that we offer. Our easy to pack and economical guard column is a favorite among HPLC users. It comes with equipped...
Our LC Column Tubes are designed with a specificity for HPLC applications and have a history of unmatched performance and consistency. All stainless steel tubing is made from 316 grade...
Our Quick-Seal Guard Cartridge system allows for rapid replacement of guard cartridges for the end user. Our guard cartridges are designed for ease of assembly and packing and are well...
Our Quick-Seal Guard Integral Holder is part of a system allows for rapid replacement of guard cartridges for the end user. It attaches directly to the inlet of the Quick-Seal...
Our Quick-Seal Guard Stand Alone Holder is part of a system allows for rapid replacement of guard cartridges for the end user. It attaches directly to the inlet of the...
Our Quick-Seal Integral Holder is part of a system allows for rapid replacement of guard cartridges for the end user. It attaches directly to the inlet of the Quick-Seal column...
Our Semi Prep Guard Cartridge Assembly is designed to accompany the C-1000 Semi-Prep Guard Column. This convenient cartridge system is easy to pack and will hold up to high pressure...
Our Stainless Steel Guard Column Kit includes PEEK cartridges and a stainless steel holder. When placed between the injection valve and column in your HPLC system, you can extend the...
This Microbore Guard Column is ideal for microbore HPLC. It is applicable for narrow-bore chromatography. This unpacked guard column enables you to match the chemistry of your column creating optimal...