IDEX Health & Science Tefzel™ Flangeless Ferrule P-300NX

Description
Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, or stainless steel. Manufactured from Tefzel (ETFE) it offers superior chemical resistance. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in yellow and natural 10 Packs.
Description
Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, or stainless steel. Manufactured from Tefzel (ETFE) it offers superior chemical resistance. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in yellow and natural 10 Packs.

Suppliers

Company
Product
Description
Supplier Links
Tefzel™ Flangeless Ferrule - P-300NX - IDEX Health & Science
Oak Harbor, WA, USA
Tefzel™ Flangeless Ferrule
P-300NX
Tefzel™ Flangeless Ferrule P-300NX
Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, or stainless steel. Manufactured from Tefzel (ETFE) it offers superior chemical resistance. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in yellow and natural 10 Packs.

Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, or stainless steel. Manufactured from Tefzel (ETFE) it offers superior chemical resistance. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in yellow and natural 10 Packs.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-300NX
Product Name Tefzel™ Flangeless Ferrule
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ZoomLock MAX - MZK-R108-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Reducer Fitting; HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details
764L Stainless Steel Union Tee High Purity Fitting Union Tee Reducing Tubing Connection -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tee Fitting; Union Fitting; Reducer Fitting; Gas Fitting
Material Stainless
View Details