IDEX Health & Science Flanged Fitting, Standard w/Washer, for 1/16" OD Cream P-482C

Description
Our Flanged Fitting is made from versatile Delrin. Our versatile Delrin nut resists cross threading or loosening during use delivering excellent dimensional stability It includes a 316 stainless steel washer. This fitting is compatible with a 1/4-28 Flat-Bottom port geometry. Our Delrin fitting has a 5/16" Standard Knurl Head style and is for is for 1/16"OD Tubing. It comes is blue, black, Cream, green, Red, white and in TEFZEL (ETFE).
Description
Our Flanged Fitting is made from versatile Delrin. Our versatile Delrin nut resists cross threading or loosening during use delivering excellent dimensional stability It includes a 316 stainless steel washer. This fitting is compatible with a 1/4-28 Flat-Bottom port geometry. Our Delrin fitting has a 5/16" Standard Knurl Head style and is for is for 1/16"OD Tubing. It comes is blue, black, Cream, green, Red, white and in TEFZEL (ETFE).

Suppliers

Company
Product
Description
Supplier Links
Flanged Fitting, Standard w/Washer, for 1/16
Oak Harbor, WA, USA
Flanged Fitting, Standard w/Washer, for 1/16" OD Cream
P-482C
Flanged Fitting, Standard w/Washer, for 1/16" OD Cream P-482C
Our Flanged Fitting is made from versatile Delrin. Our versatile Delrin nut resists cross threading or loosening during use delivering excellent dimensional stability It includes a 316 stainless steel washer. This fitting is compatible with a 1/4-28 Flat-Bottom port geometry. Our Delrin fitting has a 5/16" Standard Knurl Head style and is for is for 1/16"OD Tubing. It comes is blue, black, Cream, green, Red, white and in TEFZEL (ETFE).

Our Flanged Fitting is made from versatile Delrin. Our versatile Delrin nut resists cross threading or loosening during use delivering excellent dimensional stability It includes a 316 stainless steel washer. This fitting is compatible with a 1/4-28 Flat-Bottom port geometry. Our Delrin fitting has a 5/16" Standard Knurl Head style and is for is for 1/16"OD Tubing. It comes is blue, black, Cream, green, Red, white and in TEFZEL (ETFE).

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-482C
Product Name Flanged Fitting, Standard w/Washer, for 1/16" OD Cream
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Male Elbow, 1/4
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Barbed elbow fitting - LCNH-1/8-PK-6 - Festo Corporation
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Material Aluminum; Aluminum Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details
Adapters - 61150 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.125 inch (3.17 mm)
View Details