IDEX Health & Science Flangeless Nut Extra-Long, ETFE, 1/4-28 Flat-Bottom, for 1/16" OD Natural P-210N

Description
Our easy to use Flangeless Extra Long Nut eliminates the need to flange tubing. This Nut is made with versatile ETFE (acetal resin). This material allows the nut to resist cross threading or loosening during use. It is extra long and is for 1/16"OD Tubing and is available in blue and natural color.
Description
Our easy to use Flangeless Extra Long Nut eliminates the need to flange tubing. This Nut is made with versatile ETFE (acetal resin). This material allows the nut to resist cross threading or loosening during use. It is extra long and is for 1/16"OD Tubing and is available in blue and natural color.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut Extra-Long, ETFE, 1/4-28 Flat-Bottom, for 1/16
Oak Harbor, WA, USA
Flangeless Nut Extra-Long, ETFE, 1/4-28 Flat-Bottom, for 1/16" OD Natural
P-210N
Flangeless Nut Extra-Long, ETFE, 1/4-28 Flat-Bottom, for 1/16" OD Natural P-210N
Our easy to use Flangeless Extra Long Nut eliminates the need to flange tubing. This Nut is made with versatile ETFE (acetal resin). This material allows the nut to resist cross threading or loosening during use. It is extra long and is for 1/16"OD Tubing and is available in blue and natural color.

Our easy to use Flangeless Extra Long Nut eliminates the need to flange tubing. This Nut is made with versatile ETFE (acetal resin). This material allows the nut to resist cross threading or loosening during use. It is extra long and is for 1/16"OD Tubing and is available in blue and natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-210N
Product Name Flangeless Nut Extra-Long, ETFE, 1/4-28 Flat-Bottom, for 1/16" OD Natural
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61021 - Jergens, Inc.
Specs
English Size 0.562 inch (14.29 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barbed elbow fitting - LCNH-1/8-PK-6 - Festo Corporation
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Material Aluminum; Aluminum Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details