IDEX Health & Science Tefzel™ Flangeless Ferrule P-344X

Description
Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, PEEKsil™ or stainless steel. Manufactured from Tefzel (ETFE) it offers superior chemical resistance. It has a 5/16-24 Flat-Bottom port configuration and is for 4mm OD Tubing. It comes in natural and a 10 Pack of natural.
Description
Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, PEEKsil™ or stainless steel. Manufactured from Tefzel (ETFE) it offers superior chemical resistance. It has a 5/16-24 Flat-Bottom port configuration and is for 4mm OD Tubing. It comes in natural and a 10 Pack of natural.

Suppliers

Company
Product
Description
Supplier Links
Tefzel™ Flangeless Ferrule - P-344X - IDEX Health & Science
Oak Harbor, WA, USA
Tefzel™ Flangeless Ferrule
P-344X
Tefzel™ Flangeless Ferrule P-344X
Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, PEEKsil™ or stainless steel. Manufactured from Tefzel (ETFE) it offers superior chemical resistance. It has a 5/16-24 Flat-Bottom port configuration and is for 4mm OD Tubing. It comes in natural and a 10 Pack of natural.

Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, PEEKsil™ or stainless steel. Manufactured from Tefzel (ETFE) it offers superior chemical resistance. It has a 5/16-24 Flat-Bottom port configuration and is for 4mm OD Tubing. It comes in natural and a 10 Pack of natural.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-344X
Product Name Tefzel™ Flangeless Ferrule
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

M5 Thread to Barb, Low Profile Adjustable Position Elbow - S5MLS - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Stack Elbow, 5/32
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
View Details
Push-in L-fitting, self-sealing - QSKL-G1/4-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
Adapters - 60217 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details