IDEX Health & Science Delrin® Flangeless Male Nut P-304

Description
Our Flangeless Male Nut is easy to use, eliminates the need to flange tubing and are reusable. It is made of It is made with versatile Delrin(acetal resin) which allows the nut to resist cross threading or loosening during use. It comes with a 1/4-24 Flat-Bottom port configuration and is for 1/8" OD tubing. It comes in Cream.
Description
Our Flangeless Male Nut is easy to use, eliminates the need to flange tubing and are reusable. It is made of It is made with versatile Delrin(acetal resin) which allows the nut to resist cross threading or loosening during use. It comes with a 1/4-24 Flat-Bottom port configuration and is for 1/8" OD tubing. It comes in Cream.

Suppliers

Company
Product
Description
Supplier Links
Delrin® Flangeless Male Nut - P-304 - IDEX Health & Science
Oak Harbor, WA, USA
Delrin® Flangeless Male Nut
P-304
Delrin® Flangeless Male Nut P-304
Our Flangeless Male Nut is easy to use, eliminates the need to flange tubing and are reusable. It is made of It is made with versatile Delrin(acetal resin) which allows the nut to resist cross threading or loosening during use. It comes with a 1/4-24 Flat-Bottom port configuration and is for 1/8" OD tubing. It comes in Cream.

Our Flangeless Male Nut is easy to use, eliminates the need to flange tubing and are reusable. It is made of It is made with versatile Delrin(acetal resin) which allows the nut to resist cross threading or loosening during use. It comes with a 1/4-24 Flat-Bottom port configuration and is for 1/8" OD tubing. It comes in Cream.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-304
Product Name Delrin® Flangeless Male Nut
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259618 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
Adapters - 61082 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details