IDEX Health & Science Micro MiniTight Nut,10-32 Coned, for 510µm OD M-110

Description
Our MiniTight Nut offers a uniquely designed, one-piece Fingertight-like design for use with microbore tubing in standard 10-32 ports. Made from chemically resistant PCTFE it delivers excellent thread strength. It a 10-32 port configurations and is for 510µm OD tubing.
Description
Our MiniTight Nut offers a uniquely designed, one-piece Fingertight-like design for use with microbore tubing in standard 10-32 ports. Made from chemically resistant PCTFE it delivers excellent thread strength. It a 10-32 port configurations and is for 510µm OD tubing.

Suppliers

Company
Product
Description
Supplier Links
Micro MiniTight Nut,10-32 Coned, for 510µm OD - M-110 - IDEX Health & Science
Oak Harbor, WA, USA
Micro MiniTight Nut,10-32 Coned, for 510µm OD
M-110
Micro MiniTight Nut,10-32 Coned, for 510µm OD M-110
Our MiniTight Nut offers a uniquely designed, one-piece Fingertight-like design for use with microbore tubing in standard 10-32 ports. Made from chemically resistant PCTFE it delivers excellent thread strength. It a 10-32 port configurations and is for 510µm OD tubing.

Our MiniTight Nut offers a uniquely designed, one-piece Fingertight-like design for use with microbore tubing in standard 10-32 ports. Made from chemically resistant PCTFE it delivers excellent thread strength. It a 10-32 port configurations and is for 510µm OD tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number M-110
Product Name Micro MiniTight Nut,10-32 Coned, for 510µm OD
Material PCTFE
Unlock Full Specs
to access all available technical data

Similar Products

M5 Thread to 1/8 Inch O.D. Tubing, Tee Compression - M5CBT-1018 - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details
Push-Quick Male Elbow, 5/32
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Barbed bulkhead connector - SCN-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details
37° Flare Fittings - 61002 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details