IDEX Health & Science Two-Piece Fingertight PEEK, Long 10-32 Coned, for 1/16" OD Natural - 10 Pack F-330X

Description
Our Two-Piece Fingertight Fitting offers the convenience of making a tubing connection without the need for wrenches or specialized tools when tightening the fitting into place. Simply use your fingers to tighten the fitting into the receiving port! The fitting is designed for easily connecting to 1/6"OD tubing. The ferrule is part number F-142 and can be ordered separately. It comes in natural color as a single or 10-Pack, blue and as a NanoTight.
Description
Our Two-Piece Fingertight Fitting offers the convenience of making a tubing connection without the need for wrenches or specialized tools when tightening the fitting into place. Simply use your fingers to tighten the fitting into the receiving port! The fitting is designed for easily connecting to 1/6"OD tubing. The ferrule is part number F-142 and can be ordered separately. It comes in natural color as a single or 10-Pack, blue and as a NanoTight.

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Fingertight PEEK, Long 10-32 Coned, for 1/16
Oak Harbor, WA, USA
Two-Piece Fingertight PEEK, Long 10-32 Coned, for 1/16" OD Natural - 10 Pack
F-330X
Two-Piece Fingertight PEEK, Long 10-32 Coned, for 1/16" OD Natural - 10 Pack F-330X
Our Two-Piece Fingertight Fitting offers the convenience of making a tubing connection without the need for wrenches or specialized tools when tightening the fitting into place. Simply use your fingers to tighten the fitting into the receiving port! The fitting is designed for easily connecting to 1/6"OD tubing. The ferrule is part number F-142 and can be ordered separately. It comes in natural color as a single or 10-Pack, blue and as a NanoTight.

Our Two-Piece Fingertight Fitting offers the convenience of making a tubing connection without the need for wrenches or specialized tools when tightening the fitting into place. Simply use your fingers to tighten the fitting into the receiving port! The fitting is designed for easily connecting to 1/6"OD tubing. The ferrule is part number F-142 and can be ordered separately. It comes in natural color as a single or 10-Pack, blue and as a NanoTight.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number F-330X
Product Name Two-Piece Fingertight PEEK, Long 10-32 Coned, for 1/16" OD Natural - 10 Pack
Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

Flareless Fittings - 60204 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
Connection Type Flare Connection
English Size 0.125 inch (3.17 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details