IDEX Health & Science SealTight Flangeless Nut Delrin® 1/4-28 Flat-Bottom, for 1/16" OD F-292

Description
Our SealTight Flangeless Nut design makes high pressure flat-bottom 1/16" OD tubing connections possible. It's unique design minimizes tubing twists and typically is tightened only 1/4 turn past the point of initial compression. It has a 1/4-28 Flat-Bottom port configuration and is for 1/16" OD tubing. It is made from chemically resistant Delrin and is blue.
Description
Our SealTight Flangeless Nut design makes high pressure flat-bottom 1/16" OD tubing connections possible. It's unique design minimizes tubing twists and typically is tightened only 1/4 turn past the point of initial compression. It has a 1/4-28 Flat-Bottom port configuration and is for 1/16" OD tubing. It is made from chemically resistant Delrin and is blue.

Suppliers

Company
Product
Description
Supplier Links
SealTight Flangeless Nut Delrin® 1/4-28 Flat-Bottom, for 1/16
Oak Harbor, WA, USA
SealTight Flangeless Nut Delrin® 1/4-28 Flat-Bottom, for 1/16" OD
F-292
SealTight Flangeless Nut Delrin® 1/4-28 Flat-Bottom, for 1/16" OD F-292
Our SealTight Flangeless Nut design makes high pressure flat-bottom 1/16" OD tubing connections possible. It's unique design minimizes tubing twists and typically is tightened only 1/4 turn past the point of initial compression. It has a 1/4-28 Flat-Bottom port configuration and is for 1/16" OD tubing. It is made from chemically resistant Delrin and is blue.

Our SealTight Flangeless Nut design makes high pressure flat-bottom 1/16" OD tubing connections possible. It's unique design minimizes tubing twists and typically is tightened only 1/4 turn past the point of initial compression. It has a 1/4-28 Flat-Bottom port configuration and is for 1/16" OD tubing. It is made from chemically resistant Delrin and is blue.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number F-292
Product Name SealTight Flangeless Nut Delrin® 1/4-28 Flat-Bottom, for 1/16" OD
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to 1/4 Inch O.D. Tubing, Elbow Compression - MCBL-14 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Fitting - PQ-UE05N - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; #10-32
Material Thermoplastic
View Details
Barb fitting - CN-M5-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Steel
Temperature 32 to 140 F (0 to 60 C)
View Details
Male Connector Fittings - 61046 - Jergens, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details