IDEX Health & Science Super Flangeless™ Nut PEEK, 1/4-28 Flat-Bottom, for 1/8" Black P-331BLK

Description
Our Super Flangeless PEEK Nut is an ideal choice those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible PEEK it delivers excellent chemical resistance. It has an 1/4-28 thread port configuration and is for 1/8"OD Tubing. It comes in natural, blue, black, green, orange and yellow.
Description
Our Super Flangeless PEEK Nut is an ideal choice those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible PEEK it delivers excellent chemical resistance. It has an 1/4-28 thread port configuration and is for 1/8"OD Tubing. It comes in natural, blue, black, green, orange and yellow.

Suppliers

Company
Product
Description
Supplier Links
Super Flangeless™ Nut PEEK, 1/4-28 Flat-Bottom, for 1/8
Oak Harbor, WA, USA
Super Flangeless™ Nut PEEK, 1/4-28 Flat-Bottom, for 1/8" Black
P-331BLK
Super Flangeless™ Nut PEEK, 1/4-28 Flat-Bottom, for 1/8" Black P-331BLK
Our Super Flangeless PEEK Nut is an ideal choice those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible PEEK it delivers excellent chemical resistance. It has an 1/4-28 thread port configuration and is for 1/8"OD Tubing. It comes in natural, blue, black, green, orange and yellow.

Our Super Flangeless PEEK Nut is an ideal choice those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible PEEK it delivers excellent chemical resistance. It has an 1/4-28 thread port configuration and is for 1/8"OD Tubing. It comes in natural, blue, black, green, orange and yellow.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-331BLK
Product Name Super Flangeless™ Nut PEEK, 1/4-28 Flat-Bottom, for 1/8" Black
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61015 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in L-fitting - CRQSL-M5-6 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature 5 to 248 F (-15 to 120 C)
View Details
2 suppliers