IDEX Health & Science Luer Adapter Female Luer to 1/4-28 Male, Delrin® P-604

Description
We designed these Luers Adapters to make it easy to create your own quick connect Union or Adapter. This natural, color, Delrin , Quick Connect Luer Adapter has a Female Luer to Male thread connection and a 1/4-28 Flat-Bottom port configuration. This Quick Connect Luer Adapter conforms to ISO requirements for medical luer taper configurations and performance (45psi/3.1 bar).
Description
We designed these Luers Adapters to make it easy to create your own quick connect Union or Adapter. This natural, color, Delrin , Quick Connect Luer Adapter has a Female Luer to Male thread connection and a 1/4-28 Flat-Bottom port configuration. This Quick Connect Luer Adapter conforms to ISO requirements for medical luer taper configurations and performance (45psi/3.1 bar).

Suppliers

Company
Product
Description
Supplier Links
Luer Adapter Female Luer to 1/4-28 Male, Delrin® - P-604 - IDEX Health & Science
Oak Harbor, WA, USA
Luer Adapter Female Luer to 1/4-28 Male, Delrin®
P-604
Luer Adapter Female Luer to 1/4-28 Male, Delrin® P-604
We designed these Luers Adapters to make it easy to create your own quick connect Union or Adapter. This natural, color, Delrin , Quick Connect Luer Adapter has a Female Luer to Male thread connection and a 1/4-28 Flat-Bottom port configuration. This Quick Connect Luer Adapter conforms to ISO requirements for medical luer taper configurations and performance (45psi/3.1 bar).

We designed these Luers Adapters to make it easy to create your own quick connect Union or Adapter. This natural, color, Delrin , Quick Connect Luer Adapter has a Female Luer to Male thread connection and a 1/4-28 Flat-Bottom port configuration. This Quick Connect Luer Adapter conforms to ISO requirements for medical luer taper configurations and performance (45psi/3.1 bar).

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-604
Product Name Luer Adapter Female Luer to 1/4-28 Male, Delrin®
Fitting Type Luer Lock Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61154 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in bulkhead connector - QSSK-12 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details