IDEX Health & Science Super Flangeless™ Ferrule PEEK w/SST Ring, 1/4-28 Flat-Bottom, for 1/8" OD Natural - Single P-350

Description
Our Super Flangeless Ferrule w/Stainless Steel Ring is designed specifically to eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding for flat bottom fittings that we offer. Our ferrule assembly has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD tubing. It also comes in natural color as a single and in a 10 pack.
Description
Our Super Flangeless Ferrule w/Stainless Steel Ring is designed specifically to eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding for flat bottom fittings that we offer. Our ferrule assembly has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD tubing. It also comes in natural color as a single and in a 10 pack.

Suppliers

Company
Product
Description
Supplier Links
Super Flangeless™ Ferrule PEEK w/SST Ring, 1/4-28 Flat-Bottom, for 1/8
Oak Harbor, WA, USA
Super Flangeless™ Ferrule PEEK w/SST Ring, 1/4-28 Flat-Bottom, for 1/8" OD Natural - Single
P-350
Super Flangeless™ Ferrule PEEK w/SST Ring, 1/4-28 Flat-Bottom, for 1/8" OD Natural - Single P-350
Our Super Flangeless Ferrule w/Stainless Steel Ring is designed specifically to eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding for flat bottom fittings that we offer. Our ferrule assembly has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD tubing. It also comes in natural color as a single and in a 10 pack.

Our Super Flangeless Ferrule w/Stainless Steel Ring is designed specifically to eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding for flat bottom fittings that we offer. Our ferrule assembly has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD tubing. It also comes in natural color as a single and in a 10 pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-350
Product Name Super Flangeless™ Ferrule PEEK w/SST Ring, 1/4-28 Flat-Bottom, for 1/8" OD Natural - Single
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61035 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
M5 Male Thread to M5 Male Thread Adapter - MN-M5M5 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 316 Stainless Steel
View Details
Push-Quick Fitting - PQ-EU12 - Clippard
Specs
Fitting Type Elbow Fitting; Union Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details