IDEX Health & Science Datasheets for Metal Tubes
Metal tube ( tubing) is made of metallic elements or alloys and is designed for specific industrial applications. Compared to other types of tubing, metal tube is stronger and most robust, making it better suited for structural applications and high-pressure fluid flow.
Metal Tubes: Learn more
| Product Name | Notes |
|---|---|
| Stainless Steel Tubing is specifically designed to meet the exacting requirements of today’s analyses. The 25, 50 & 100 foot lengths are considered bulk tubing and are not ready for... | |
| Stainless Steel Tubing is specifically designed to meet the exacting requirements of today's analyses. Our pre-cut tubing is put through rigorous preparation that leave it ready to use with flat,... | |
| Stainless Steel Tubing Kits vary in types and quantities of components included; however, all the kits offered are designed to increase flexibility and convenience at a lower per-piece price than... | |
| Stainless Steel Tubing offers is specifically designed to meet the exacting requirements of today's analyses. Our pre-cut tubing is put through rigorous preparation that leave it ready to use with... |