IDEX Health & Science MicroTight® Nut 6-32 Coned, for MicroTight Sleeve Natural Standard F-125

Description
This MicroTight Nut is designed specifically to work with NanoPort and MicroTight Unions, Adapters and Inline MicroFilters. It is manufactured from biocompatible PEEK with offers excellent chemical resistance. It has a 6-32 Coned thread port configuration and is for use with 360 µm OD tubing. It comes natural standard, headless and a natural standard 10-Pack.
Description
This MicroTight Nut is designed specifically to work with NanoPort and MicroTight Unions, Adapters and Inline MicroFilters. It is manufactured from biocompatible PEEK with offers excellent chemical resistance. It has a 6-32 Coned thread port configuration and is for use with 360 µm OD tubing. It comes natural standard, headless and a natural standard 10-Pack.

Suppliers

Company
Product
Description
Supplier Links
MicroTight® Nut 6-32 Coned, for MicroTight Sleeve Natural Standard - F-125 - IDEX Health & Science
Oak Harbor, WA, USA
MicroTight® Nut 6-32 Coned, for MicroTight Sleeve Natural Standard
F-125
MicroTight® Nut 6-32 Coned, for MicroTight Sleeve Natural Standard F-125
This MicroTight Nut is designed specifically to work with NanoPort and MicroTight Unions, Adapters and Inline MicroFilters. It is manufactured from biocompatible PEEK with offers excellent chemical resistance. It has a 6-32 Coned thread port configuration and is for use with 360 µm OD tubing. It comes natural standard, headless and a natural standard 10-Pack.

This MicroTight Nut is designed specifically to work with NanoPort and MicroTight Unions, Adapters and Inline MicroFilters. It is manufactured from biocompatible PEEK with offers excellent chemical resistance. It has a 6-32 Coned thread port configuration and is for use with 360 µm OD tubing. It comes natural standard, headless and a natural standard 10-Pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number F-125
Product Name MicroTight® Nut 6-32 Coned, for MicroTight Sleeve Natural Standard
Fitting Type Ball and Sleeve Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216167 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 1.375 inch (34.92 mm)
View Details
Male Connector Fittings - 61046 - Jergens, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details
1/8-27 NPT Male Thread to 10-32 Female Threads Tee Adapter - MPAT-1810 - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting; Adapter Fitting
View Details