IDEX Health & Science Flangeless Nut Extra-Long, ETFE, 1/4-28 Flat-Bottom, for 1/16" OD Blue P-210

Description
Our easy to use Flangeless Extra Long Nut eliminates the need to flange tubing. This Nut is made with versatile ETFE (acetal resin). This material allows the nut to resist cross threading or loosening during use. It is extra long and is for 1/16"OD Tubing and is available in blue and natural color.
Description
Our easy to use Flangeless Extra Long Nut eliminates the need to flange tubing. This Nut is made with versatile ETFE (acetal resin). This material allows the nut to resist cross threading or loosening during use. It is extra long and is for 1/16"OD Tubing and is available in blue and natural color.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut Extra-Long, ETFE, 1/4-28 Flat-Bottom, for 1/16
Oak Harbor, WA, USA
Flangeless Nut Extra-Long, ETFE, 1/4-28 Flat-Bottom, for 1/16" OD Blue
P-210
Flangeless Nut Extra-Long, ETFE, 1/4-28 Flat-Bottom, for 1/16" OD Blue P-210
Our easy to use Flangeless Extra Long Nut eliminates the need to flange tubing. This Nut is made with versatile ETFE (acetal resin). This material allows the nut to resist cross threading or loosening during use. It is extra long and is for 1/16"OD Tubing and is available in blue and natural color.

Our easy to use Flangeless Extra Long Nut eliminates the need to flange tubing. This Nut is made with versatile ETFE (acetal resin). This material allows the nut to resist cross threading or loosening during use. It is extra long and is for 1/16"OD Tubing and is available in blue and natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-210
Product Name Flangeless Nut Extra-Long, ETFE, 1/4-28 Flat-Bottom, for 1/16" OD Blue
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61054 - Jergens, Inc.
Specs
English Size 0.125 inch (3.17 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in L-fitting, self-sealing - QSKL-1/4-10 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details