IDEX Health & Science One-Piece Fingertight Male Nut, 10-32 Coned, for 1/16" OD Red - Single F-100

Description
Our original One-Piece Fingertight Fittings offer the convenience of making a tubing connection without the need for wrenches or specialized tools when tightening the fitting into place. Simply use your fingers to tighten the fitting into the receiving port! It has a 10-32 Coned thread port configuration and is for 1/16" tubing OD . This male Nut comes in red, 10 pack of red, natural color and 10 pack of natural color.
Description
Our original One-Piece Fingertight Fittings offer the convenience of making a tubing connection without the need for wrenches or specialized tools when tightening the fitting into place. Simply use your fingers to tighten the fitting into the receiving port! It has a 10-32 Coned thread port configuration and is for 1/16" tubing OD . This male Nut comes in red, 10 pack of red, natural color and 10 pack of natural color.

Suppliers

Company
Product
Description
Supplier Links
One-Piece Fingertight Male Nut, 10-32 Coned, for 1/16
Oak Harbor, WA, USA
One-Piece Fingertight Male Nut, 10-32 Coned, for 1/16" OD Red - Single
F-100
One-Piece Fingertight Male Nut, 10-32 Coned, for 1/16" OD Red - Single F-100
Our original One-Piece Fingertight Fittings offer the convenience of making a tubing connection without the need for wrenches or specialized tools when tightening the fitting into place. Simply use your fingers to tighten the fitting into the receiving port! It has a 10-32 Coned thread port configuration and is for 1/16" tubing OD . This male Nut comes in red, 10 pack of red, natural color and 10 pack of natural color.

Our original One-Piece Fingertight Fittings offer the convenience of making a tubing connection without the need for wrenches or specialized tools when tightening the fitting into place. Simply use your fingers to tighten the fitting into the receiving port! It has a 10-32 Coned thread port configuration and is for 1/16" tubing OD . This male Nut comes in red, 10 pack of red, natural color and 10 pack of natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number F-100
Product Name One-Piece Fingertight Male Nut, 10-32 Coned, for 1/16" OD Red - Single
Material PCTFE
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61048 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Multi-socket - KDVF-5 - Festo Corporation
Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details