IDEX Health & Science Super Flangeless™ Nut Short, Headless 1/4-28 Flat Bottom, for 1/8" OD - Natural P-336

Description
Our PEEK Super Flangeless Nut is an ideal choice those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible PEEK it delivers excellent chemical resistance. It has an 1/4-28 thread port configuration and is for 1/8"OD Tubing and comes in natural color.
Description
Our PEEK Super Flangeless Nut is an ideal choice those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible PEEK it delivers excellent chemical resistance. It has an 1/4-28 thread port configuration and is for 1/8"OD Tubing and comes in natural color.

Suppliers

Company
Product
Description
Supplier Links
Super Flangeless™ Nut Short, Headless 1/4-28 Flat Bottom, for 1/8
Oak Harbor, WA, USA
Super Flangeless™ Nut Short, Headless 1/4-28 Flat Bottom, for 1/8" OD - Natural
P-336
Super Flangeless™ Nut Short, Headless 1/4-28 Flat Bottom, for 1/8" OD - Natural P-336
Our PEEK Super Flangeless Nut is an ideal choice those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible PEEK it delivers excellent chemical resistance. It has an 1/4-28 thread port configuration and is for 1/8"OD Tubing and comes in natural color.

Our PEEK Super Flangeless Nut is an ideal choice those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible PEEK it delivers excellent chemical resistance. It has an 1/4-28 thread port configuration and is for 1/8"OD Tubing and comes in natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-336
Product Name Super Flangeless™ Nut Short, Headless 1/4-28 Flat Bottom, for 1/8" OD - Natural
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Pneumatic Fittings - 1259754 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Polypropylene (PP); Polypropylene
View Details
37° Flare Fittings - 61001 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
ZoomLock MAX - MZK-90E12-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 0.750 inch (19.05 mm)
Temperature 250 F (121 C)
View Details