IDEX Health & Science Tee Assembly Tefzel™ (ETFE), for 1/8" OD, .050 thru hole P-633

Description
Our Tefzel (ETFE) Low Pressure Tee Assembly can handle a pressure rating 500 psi(34 bar). It is designed with convenient mounting holes. The P-633 is designed for 1/8"OD tubing. This assembly comes complete with (3) P-245 Nuts and (3) P-200N Ferrules.
Description
Our Tefzel (ETFE) Low Pressure Tee Assembly can handle a pressure rating 500 psi(34 bar). It is designed with convenient mounting holes. The P-633 is designed for 1/8"OD tubing. This assembly comes complete with (3) P-245 Nuts and (3) P-200N Ferrules.

Suppliers

Company
Product
Description
Supplier Links
Tee Assembly Tefzel™ (ETFE), for 1/8
Oak Harbor, WA, USA
Tee Assembly Tefzel™ (ETFE), for 1/8" OD, .050 thru hole
P-633
Tee Assembly Tefzel™ (ETFE), for 1/8" OD, .050 thru hole P-633
Our Tefzel (ETFE) Low Pressure Tee Assembly can handle a pressure rating 500 psi(34 bar). It is designed with convenient mounting holes. The P-633 is designed for 1/8"OD tubing. This assembly comes complete with (3) P-245 Nuts and (3) P-200N Ferrules.

Our Tefzel (ETFE) Low Pressure Tee Assembly can handle a pressure rating 500 psi(34 bar). It is designed with convenient mounting holes. The P-633 is designed for 1/8"OD tubing. This assembly comes complete with (3) P-245 Nuts and (3) P-200N Ferrules.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-633
Product Name Tee Assembly Tefzel™ (ETFE), for 1/8" OD, .050 thru hole
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61007 - Jergens, Inc.
Specs
English Size 0.125 inch (3.17 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Barbed elbow fitting - LCNH-1/8-PK-3 - Festo Corporation
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Material Aluminum; Aluminum Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details