IDEX Health & Science Flangeless Nut Polypropylene 1/4-28 Flat-Bottom, for 1/8" OD Blue P-320B

Description
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from versatile Polypropylene is offers excellent chemical resistance. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in variety of colors for your convenience. Our Nut comes in natural, blue, black, green, orange, Red and yellow.
Description
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from versatile Polypropylene is offers excellent chemical resistance. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in variety of colors for your convenience. Our Nut comes in natural, blue, black, green, orange, Red and yellow.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut Polypropylene 1/4-28 Flat-Bottom, for 1/8
Oak Harbor, WA, USA
Flangeless Nut Polypropylene 1/4-28 Flat-Bottom, for 1/8" OD Blue
P-320B
Flangeless Nut Polypropylene 1/4-28 Flat-Bottom, for 1/8" OD Blue P-320B
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from versatile Polypropylene is offers excellent chemical resistance. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in variety of colors for your convenience. Our Nut comes in natural, blue, black, green, orange, Red and yellow.

Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from versatile Polypropylene is offers excellent chemical resistance. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in variety of colors for your convenience. Our Nut comes in natural, blue, black, green, orange, Red and yellow.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-320B
Product Name Flangeless Nut Polypropylene 1/4-28 Flat-Bottom, for 1/8" OD Blue
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ZoomLock MAX - MZK-45E12-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 0.750 inch (19.05 mm)
Temperature 250 F (121 C)
View Details
770L Female Elbow | Stainless Steel High Purity Weld Fittings Female Micro Elbow Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Elbow Fitting; Gas Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details