IDEX Health & Science PCTFE Fingertight Ferrule Natural 10-32 Coned, for 190µm OD F-148

Description
Our Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is manufactured from PCTFE giving is excellent chemical resistance and superior thread strength. It has a 10-32 coned port configuration and is for a 190µm OD tubing.
Description
Our Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is manufactured from PCTFE giving is excellent chemical resistance and superior thread strength. It has a 10-32 coned port configuration and is for a 190µm OD tubing.

Suppliers

Company
Product
Description
Supplier Links
PCTFE Fingertight Ferrule Natural 10-32 Coned, for 190µm OD - F-148 - IDEX Health & Science
Oak Harbor, WA, USA
PCTFE Fingertight Ferrule Natural 10-32 Coned, for 190µm OD
F-148
PCTFE Fingertight Ferrule Natural 10-32 Coned, for 190µm OD F-148
Our Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is manufactured from PCTFE giving is excellent chemical resistance and superior thread strength. It has a 10-32 coned port configuration and is for a 190µm OD tubing.

Our Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is manufactured from PCTFE giving is excellent chemical resistance and superior thread strength. It has a 10-32 coned port configuration and is for a 190µm OD tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number F-148
Product Name PCTFE Fingertight Ferrule Natural 10-32 Coned, for 190µm OD
Material PCTFE
Unlock Full Specs
to access all available technical data

Similar Products

Dry Break, High Pressure Bayonet Quick Disconnect - External Pin - QBE-DB_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Twist/Bayonet Fitting; Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
Push-Quick Stack Elbow, 1/2”, 1/2” NPT - PQ-SE16Z - Clippard
Specs
Fitting Type Elbow Fitting; Reducer Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
View Details
Push-in fitting, self-sealing - QSK-1/8-8 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel-plated Brass
View Details
Adapters - 60217 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details