IDEX Health & Science Tefzel™ Flangeless Ferrule P-133N

Description
This Tefzel Flangeless Ferrule is most commonly used with large bore fittings with a Flat-Bottom port. It is our most frequently used threaded port configuration for low pressure connections. It has a 5/16-24 thread port configuration. It comes in blue and natural color and is for 3/16"OD Tubing.
Description
This Tefzel Flangeless Ferrule is most commonly used with large bore fittings with a Flat-Bottom port. It is our most frequently used threaded port configuration for low pressure connections. It has a 5/16-24 thread port configuration. It comes in blue and natural color and is for 3/16"OD Tubing.

Suppliers

Company
Product
Description
Supplier Links
Tefzel™ Flangeless Ferrule - P-133N - IDEX Health & Science
Oak Harbor, WA, USA
Tefzel™ Flangeless Ferrule
P-133N
Tefzel™ Flangeless Ferrule P-133N
This Tefzel Flangeless Ferrule is most commonly used with large bore fittings with a Flat-Bottom port. It is our most frequently used threaded port configuration for low pressure connections. It has a 5/16-24 thread port configuration. It comes in blue and natural color and is for 3/16"OD Tubing.

This Tefzel Flangeless Ferrule is most commonly used with large bore fittings with a Flat-Bottom port. It is our most frequently used threaded port configuration for low pressure connections. It has a 5/16-24 thread port configuration. It comes in blue and natural color and is for 3/16"OD Tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-133N
Product Name Tefzel™ Flangeless Ferrule
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Tube Reducer - PQ-TR0805 - Clippard
Specs
Fitting Type Reducer Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
View Details
Push-in L-fitting, self-sealing - QSKL-M5-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
Reducers & Expanders - 61080 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.562 inch (14.29 mm)
View Details